onsemi Supervisors MAX803SQ293D2T1G

Description
Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MAX803SQ293D2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)

Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)

Buy Now Datasheet
PMIC - PMIC - Supervisors - MAX803SQ293D2T1G - 1215013-MAX803SQ293D2T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX803SQ293D2T1G
1215013-MAX803SQ293D2T1G
PMIC - PMIC - Supervisors - MAX803SQ293D2T1G 1215013-MAX803SQ293D2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1215013-MAX803SQ293D 2T1G Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Supplier Device Package: SC-70-3 (SOT323) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-70, SOT-323 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1215013-MAX803SQ293D2T1G
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-70, SOT-323
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Low-Power 2.93V Voltage Supervisor IC
691-MAX803SQ293D2T1G
Low-Power 2.93V Voltage Supervisor IC 691-MAX803SQ293D2T1G
2.93V Reset Supervisor IC, Low Iq, SC-70, 800nA Product overview: MAX803SQ293D2T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX803SQ293D2T1G can be used for catalog matching and distributor lookup.

2.93V Reset Supervisor IC, Low Iq, SC-70, 800nA Product overview: MAX803SQ293D2T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX803SQ293D2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mp Reset Monitor, 2.93V, Sc-70-3; Threshold Voltage Onsemi - 50AC5351 - Newark, An Avnet Company
Chicago, IL, United States
Mp Reset Monitor, 2.93V, Sc-70-3; Threshold Voltage Onsemi
50AC5351
Mp Reset Monitor, 2.93V, Sc-70-3; Threshold Voltage Onsemi 50AC5351
MP RESET MONITOR, 2.93V, SC-70-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-70; No. of Pins:3Pins; Delay RoHS Compliant: Yes

MP RESET MONITOR, 2.93V, SC-70-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SC-70; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MAX803SQ293D2T1G
Supervisory Circuits MAX803SQ293D2T1G
Supervisory Circuits ANA 2.93V MC RESET

Supervisory Circuits ANA 2.93V MC RESET

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MAX803SQ293D2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MAX803SQ293D2T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MAX803SQ293D2T1G
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site
PMIC - Supervisors - MAX803SQ293D2T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX803SQ293D2T1G
PMIC - Supervisors MAX803SQ293D2T1G
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet
Supervisors - MAX803SQ293D2T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MAX803SQ293D2T1G
Supervisors MAX803SQ293D2T1G
Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)

Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MAX803SQ293D2T1GOSTR-ND 1215013-MAX803SQ293D2T1G 691-MAX803SQ293D2T1G 50AC5351 MAX803SQ293D2T1G MAX803SQ293D2T1G MAX803SQ293D2T1G MAX803SQ293D2T1G
Product Name Supervisors PMIC - PMIC - Supervisors - MAX803SQ293D2T1G Low-Power 2.93V Voltage Supervisor IC Mp Reset Monitor, 2.93V, Sc-70-3; Threshold Voltage Onsemi Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SC-70; SC-70, SOT-323 SC SC-70 SC-70; SC-70, SOT-323 SC-70; SC-70, SOT-323
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 2060273P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details