Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.63V, CMOS, PDSO3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
4.63V Voltage Supervisor, 800nA Supply Current, SC-70, Push-Pull Output Product overview: MAX809SQ463T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.63V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.63V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX809SQ463T1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 074026-MAX809SQ463T1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: SC-70-3 (SOT323)
Supervisory Circuits ANA 4.63V MC RESET
MPU SUPERVISOR, -40 TO 105DEG C; Threshold Voltage:4.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SC70-3
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MAX809SQ463T1G | MAX809SQ463T1GOSTR-ND | 691-MAX809SQ463T1G | 074026-MAX809SQ463T1G | MAX809SQ463T1G | 02M9736 | MAX809SQ463T1G | MAX809SQ463T1G | MAX809SQ463T1G |
| Product Name | Supervisors | 4.63V Voltage Supervisor IC | PMIC - PMIC - Supervisors - MAX809SQ463T1G | Supervisory Circuits | Mpu Supervisor, -40 To 105Deg C; Threshold Voltage Onsemi | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | |
| Type | SC-70; SC-70 (SOT-323) 3 LEAD | SC-70; SC-70, SOT-323 | SC | SC-70-3 (SOT323) | SC-70 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | ||
| Features | Manual Reset | ||||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||||
| Threshold | 4.63 volts | 4.63 volts | 4.63 volts | 4.63 volts | 4.63 volts | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |