onsemi 3.08V 16uA MSOP Voltage Supervisor IC MAX708TCUA-TG

Description
3.08V Voltage Supervisor, 16uA, MSOP, 4000-Reel Product overview: MAX708TCUA-TG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, 16uA, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, 16uA, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX708TCUA-TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.08V Voltage Supervisor, 16uA, MSOP, 4000-Reel Product overview: MAX708TCUA-TG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, 16uA, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, 16uA, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX708TCUA-TG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.08V 16uA MSOP Voltage Supervisor IC
691-MAX708TCUA-TG
3.08V 16uA MSOP Voltage Supervisor IC 691-MAX708TCUA-TG
3.08V Voltage Supervisor, 16uA, MSOP, 4000-Reel Product overview: MAX708TCUA-TG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, 16uA, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, 16uA, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX708TCUA-TG can be used for catalog matching and distributor lookup.

3.08V Voltage Supervisor, 16uA, MSOP, 4000-Reel Product overview: MAX708TCUA-TG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.08V, 16uA, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.08V, 16uA, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX708TCUA-TG can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - MAX708TCUA-TG - 1214815-MAX708TCUA-TG - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX708TCUA-TG
1214815-MAX708TCUA-TG
PMIC - PMIC - Supervisors - MAX708TCUA-TG 1214815-MAX708TCUA-TG
Manufacturer: ON Semiconductor Win Source Part Number: 1214815-MAX708TCUA-T G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Output: Push-Pull, Push-Pull Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 3.08V Family Name: MAX708 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: Micro8 Alternative Parts (Cross-Reference): MAX708SCUA+; MAX708SCUA+T; MAX708SCUA; Introduction Date: November 09, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1214815-MAX708TCUA-TG
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Output: Push-Pull, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 3.08V
Family Name: MAX708
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: Micro8
Alternative Parts (Cross-Reference): MAX708SCUA+; MAX708SCUA+T; MAX708SCUA;
Introduction Date: November 09, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microprocessor-Mpu Supervisor, 16 Ua, 5.5V, Micro8; Threshold Voltage Onsemi - 71J5240 - Newark, An Avnet Company
Chicago, IL, United States
Microprocessor-Mpu Supervisor, 16 Ua, 5.5V, Micro8; Threshold Voltage Onsemi
71J5240
Microprocessor-Mpu Supervisor, 16 Ua, 5.5V, Micro8; Threshold Voltage Onsemi 71J5240
MICROPROCESSOR-MPU SUPERVISOR, 16 uA, 5.5V, MICRO8; Threshold Voltage:3.08V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:Micro8; MSL:- RoHS Compliant: Yes

MICROPROCESSOR-MPU SUPERVISOR, 16 uA, 5.5V, MICRO8; Threshold Voltage:3.08V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:Micro8; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Supervisory Circuit, 16Ua, 5.5V, Micro8; Threshold Voltage Onsemi - 29X6017 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 16Ua, 5.5V, Micro8; Threshold Voltage Onsemi
29X6017
Supervisory Circuit, 16Ua, 5.5V, Micro8; Threshold Voltage Onsemi 29X6017
SUPERVISORY CIRCUIT, 16UA, 5.5V, MICRO8; Threshold Voltage:3.08V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:Micro8; No. of Pins:8Pins RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 16UA, 5.5V, MICRO8; Threshold Voltage:3.08V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:Micro8; No. of Pins:8Pins RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Supervisors - MAX708TCUA-TG - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX708TCUA-TG
PMIC - Supervisors MAX708TCUA-TG
IC SUPERVISOR 1 CHANNEL MICRO8

IC SUPERVISOR 1 CHANNEL MICRO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MAX708TCUA-TG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MAX708TCUA-TG
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MAX708TCUA-TG
IC SUPERVISOR 1 CHANNEL MICRO8

IC SUPERVISOR 1 CHANNEL MICRO8

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
MAX708TCUA-TG
Supervisory Circuits MAX708TCUA-TG
Supervisory Circuits 3.08V uP Supervisory

Supervisory Circuits 3.08V uP Supervisory

Buy Now Datasheet
Supervisors - MAX708TCUA-TG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MAX708TCUA-TG
Supervisors MAX708TCUA-TG
Supervisor Push-Pull, Push-Pull 1 Channel 8-MSOP

Supervisor Push-Pull, Push-Pull 1 Channel 8-MSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MAX708TCUA-TG 1214815-MAX708TCUA-TG 71J5240 29X6017 MAX708TCUA-TG MAX708TCUA-TG MAX708TCUA-TG MAX708TCUA-TG
Product Name 3.08V 16uA MSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - MAX708TCUA-TG Microprocessor-Mpu Supervisor, 16 Ua, 5.5V, Micro8; Threshold Voltage Onsemi Supervisory Circuit, 16Ua, 5.5V, Micro8; Threshold Voltage Onsemi PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1; 1 2; 2Monitors 2; 2Monitors 1; 1
Type MSOP SSOP SSOP; TSSOP SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
IQ 16 µA
Supply Voltage 1 to 5.5 volts 1 to 5.5 volts 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products