Voltage Supervisor, 4.63V Reset, 800nA, SOT-23, Push-Pull Product overview: MAX809LTRG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.63V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.63V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX809LTRG can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 003263-MAX809LTRG
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.63V
Family Name: MAX809
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): NCV809LTRG; SP809EK-4-6; SP809EK-4-6/TR; SP809EK-L-4.6;
Introduction Date: February 28, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Supervisory Circuits 4.63V uP Reset
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
IC SUPERVISOR 1 CHANNEL SOT23-3
MICROPROCESSOR-MPU RESET MONITOR 0.8 uA 5.5V SOT23-3, FULL REEL; Threshold Voltage:4.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; MSL:- RoHS Compliant: Yes
SUPERVISORY CIRCUIT, 5.5V, SOT-23-3; Threshold Voltage:4.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MAX809LTRG | MAX809LTRGOSCT-ND | 003263-MAX809LTRG | MAX809LTRG | MAX809LTRG | MAX809LTRG | 71J5241 | 81Y6489 | MAX809LTRG |
| Product Name | 4.63V SOT-23 Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - MAX809LTRG | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Microprocessor-Mpu Reset Monitor 0.8 Ua 5.5V Sot23-3, Full Reel; Threshold Voltage Onsemi | Supervisory Circuit, 5.5V, Sot-23-3; Threshold Voltage Onsemi | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1Monitors | 1; 1Monitors | 1; 1 | ||||
| Type | SOT-23 | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 (TO-236) | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | ||||
| IQ | 0.8000 µA | ||||||||
| Supply Voltage | 1.2 to 5.5 volts | 1 to 5.5 volts | 1 to 5.5 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |