2.93V Voltage Supervisor, SSOP, 16uA, Push-Pull, SMT Product overview: MAX708SCUA-TG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, 16uA, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, 16uA, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX708SCUA-TG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1214812-MAX708SCUA-T
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Supplier Device Package: Micro8
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supervisor Push-Pull, Push-Pull 1 Channel 8-MSOP
IC SUPERVISOR 1 CHANNEL MICRO8
Supervisory Circuits 2.93V uP Supervisory
IC SUPERVISOR 1 CHANNEL MICRO8
MICROPROCESSOR SUPERVISOR, MICRO8-8; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:Micro8; No. of Pins:8Pins; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MAX708SCUA-TG | 1214812-MAX708SCUA-TG | MAX708SCUA-TG | MAX708SCUA-TG | MAX708SCUA-TG | MAX708SCUA-TG | 14AC4444 |
| Product Name | 2.93V 16uA SSOP Voltage Supervisor IC | PMIC - PMIC - Supervisors - MAX708SCUA-TG | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Microprocessor Supervisor, Micro8-8; Threshold Voltage Onsemi |
| Number of Supplies | 1 | 1; 1 | 1; 1 | 1; 1Monitors | |||
| Type | SSOP | SSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; TSSOP | |||
| IQ | 16 µA | ||||||
| Supply Voltage | 1 to 5.5 volts | 1 to 5.5 volts |