onsemi Newest Parts - MAX809SN160T1G MAX809SN160T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1215045-MAX809SN160T 1G Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 1.6V Categories: Integrated Circuits Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Family Part Number: MAX809 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1215045-MAX809SN160T 1G Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 1.6V Categories: Integrated Circuits Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Family Part Number: MAX809 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MAX809SN160T1G - 1215045-MAX809SN160T1G - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MAX809SN160T1G
1215045-MAX809SN160T1G
Newest Parts - MAX809SN160T1G 1215045-MAX809SN160T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1215045-MAX809SN160T 1G Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140ms Minimum Voltage - Threshold: 1.6V Categories: Integrated Circuits Supplier Device Package: SOT-23-3 (TO-236) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Family Part Number: MAX809 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1215045-MAX809SN160T1G
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 1.6V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3 (TO-236)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Family Part Number: MAX809
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Singapore, Singapore
1.6V SOT-23 Voltage Supervisor IC
691-MAX809SN160T1G
1.6V SOT-23 Voltage Supervisor IC 691-MAX809SN160T1G
1.6V Voltage Supervisor, SOT-23, Low Supply Current, Reset IC Product overview: MAX809SN160T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX809SN160T1G can be used for catalog matching and distributor lookup.

1.6V Voltage Supervisor, SOT-23, Low Supply Current, Reset IC Product overview: MAX809SN160T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX809SN160T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - MAX809SN160T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Supervisor Ckt, 0.8Ua, 5.5V, Sot-23-3; Threshold Voltage Onsemi - 42Y0520 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor Ckt, 0.8Ua, 5.5V, Sot-23-3; Threshold Voltage Onsemi
42Y0520
Supervisor Ckt, 0.8Ua, 5.5V, Sot-23-3; Threshold Voltage Onsemi 42Y0520
SUPERVISOR CKT, 0.8UA, 5.5V, SOT-23-3; Threshold Voltage:1.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

SUPERVISOR CKT, 0.8UA, 5.5V, SOT-23-3; Threshold Voltage:1.6V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MAX809SN160T1G
Supervisory Circuits MAX809SN160T1G
Supervisory Circuits 1.60V uP Reset

Supervisory Circuits 1.60V uP Reset

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MAX809SN160T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MAX809SN160T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MAX809SN160T1G
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Supervisors
MAX809SN160T1G
PMIC - Supervisors MAX809SN160T1G
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - MAX809SN160T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MAX809SN160T1G
Supervisors MAX809SN160T1G
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1215045-MAX809SN160T1G 691-MAX809SN160T1G MAX809SN160T1GOSTR-ND 42Y0520 MAX809SN160T1G MAX809SN160T1G MAX809SN160T1G MAX809SN160T1G
Product Name Newest Parts - MAX809SN160T1G 1.6V SOT-23 Voltage Supervisor IC Supervisors Supervisor Ckt, 0.8Ua, 5.5V, Sot-23-3; Threshold Voltage Onsemi Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1Monitors 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Threshold 1.6 volts 1.6 volts 1.6 volts 1.6 volts 1.6 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Type SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467625P - RS Components, Ltd.
Specs
Type DO-214AA (SMB)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Voltage Reference - TL431FDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details