Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
2.93V Reset IC, 800nA, SC-70, Push-Pull Output, 1.2-5.5V Product overview: MAX810SQ293D2T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX810SQ293D2T1G
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisory Circuits ANA 2.93V MC RESET
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
IC SUPERVISOR 1 CHANNEL SC70-3
MPU SUPERVISOR, -40 TO 105DEG C; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MAX810SQ293D2T1GOSTR-ND | 691-MAX810SQ293D2T1G | MAX810SQ293D2T1G | MAX810SQ293D2T1G | MAX810SQ293D2T1G | MAX810SQ293D2T1G | 02M9744 |
| Product Name | Supervisors | 2.93V 5.5V Voltage Supervisor IC | PMIC - Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Mpu Supervisor, -40 To 105Deg C; Threshold Voltage Onsemi |
| Features | Manual Reset | ||||||
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Type | SC-70; SC-70, SOT-323 | SC | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 | ||
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |