NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC13783VK5R2 MC13783VK5R2

Description
Manufacturer: NXP Win Source Part Number: 137744-MC13783VK5R2 Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Family Name: MC13783 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 247-MAPBGA (10x10) Alternative Parts (Cross-Reference): MC13783VK5; Introduction Date: February 16, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 137744-MC13783VK5R2 Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Family Name: MC13783 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 247-MAPBGA (10x10) Alternative Parts (Cross-Reference): MC13783VK5; Introduction Date: February 16, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC13783VK5R2 - 137744-MC13783VK5R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC13783VK5R2
137744-MC13783VK5R2
PMIC - PMIC - Power Management - Specialized - MC13783VK5R2 137744-MC13783VK5R2
Manufacturer: NXP Win Source Part Number: 137744-MC13783VK5R2 Packaging: Reel - TR Applications: Handheld/Mobile Devices Mounting: SMD (SMT) Family Name: MC13783 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 247-MAPBGA (10x10) Alternative Parts (Cross-Reference): MC13783VK5; Introduction Date: February 16, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 137744-MC13783VK5R2
Packaging: Reel - TR
Applications: Handheld/Mobile Devices
Mounting: SMD (SMT)
Family Name: MC13783
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 247-MAPBGA (10x10)
Alternative Parts (Cross-Reference): MC13783VK5;
Introduction Date: February 16, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - MC13783VK5R2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC13783VK5R2
Power Management - Specialized MC13783VK5R2
Handheld/Mobile Devices PMIC 247-MAPBGA (10x10)

Handheld/Mobile Devices PMIC 247-MAPBGA (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 137744-MC13783VK5R2 MC13783VK5R2
Product Name PMIC - PMIC - Power Management - Specialized - MC13783VK5R2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921462 - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
Voltage Reference - ATL431LIBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details