onsemi Supervisors MAX810MTR

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MAX810MTR is a microprocessor reset supervisor designed to monitor supply voltage (V_{CC}) in digital systems. It features an active-high RESET output that is triggered within 10 microseconds when V_{CC} falls below a specified threshold. The reset signal remains active for a factory-trimmed timeout period after V_{CC} rises above the threshold. This device operates with a low supply current of 0.5 µA at 3.2 V, making it suitable for battery-powered applications. The MAX810MTR supports precision monitoring voltages ranging from 1.5 V to 5.0 V, with options available in 100 mV steps. It is optimized for transient immunity, ensuring reliable operation in environments with fast voltage fluctuations. The device is available in SOT-23 and SC-70 packages and is compliant with RoHS standards. Typical applications include computers, embedded systems, and critical microprocessor power supply monitoring.

Datasheet Summary
Powered by GS/AI

The MAX810MTR is a microprocessor reset supervisor designed to monitor supply voltage (V_{CC}) in digital systems. It features an active-high RESET output that is triggered within 10 microseconds when V_{CC} falls below a specified threshold. The reset signal remains active for a factory-trimmed timeout period after V_{CC} rises above the threshold. This device operates with a low supply current of 0.5 µA at 3.2 V, making it suitable for battery-powered applications. The MAX810MTR supports precision monitoring voltages ranging from 1.5 V to 5.0 V, with options available in 100 mV steps. It is optimized for transient immunity, ensuring reliable operation in environments with fast voltage fluctuations. The device is available in SOT-23 and SC-70 packages and is compliant with RoHS standards. Typical applications include computers, embedded systems, and critical microprocessor power supply monitoring.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - MAX810MTROSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
MAX810MTROSTR-ND
Supervisors MAX810MTROSTR-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Supervisors - MAX810MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MAX810MTR
Supervisors MAX810MTR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MAX810MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MAX810MTR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MAX810MTR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Supervisors
MAX810MTR
PMIC - Supervisors MAX810MTR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number MAX810MTROSTR-ND MAX810MTR MAX810MTR MAX810MTR
Product Name Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Features Manual Reset
Output Options Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901601 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details