Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)
Manufacturer: ON Semiconductor
Win Source Part Number: 805309-MAX803SQ293T1
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.93V
Supplier Device Package: SC-70-3 (SOT323)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: SC-70, SOT-323
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: MAX803
2.93V Reset Monitor IC, Low Supply Current, SC-70, 1.2-5.5V Product overview: MAX803SQ293T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX803SQ293T1G can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-3 (SOT323)
RESET, 2.93VTH, 0.14-0.46S, ACT LW,3SC70; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SC-70; No. of Pins:3Pins; Delay RoHS Compliant: Yes
Supervisory Circuits ANA 2.93V MC RESET
IC SUPERVISOR 1 CHANNEL SC70-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MAX803SQ293T1GOSTR-ND | 805309-MAX803SQ293T1G | 691-MAX803SQ293T1G | MAX803SQ293T1G | MAX803SQ293T1G | 90W0696 | MAX803SQ293T1G | MAX803SQ293T1G |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MAX803SQ293T1G | 2.93V 5.5V Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Reset, 2.93Vth, 0.14-0.46S, Act Lw,3Sc70; Threshold Voltage Onsemi | Supervisory Circuits | PMIC - Supervisors |
| Features | Manual Reset | |||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | SC-70; SC-70, SOT-323 | SC | SC-70 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | |||
| Threshold | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | 2.93 volts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |