The MPU Supervisor from Onsemi, part number 02M9745, operates within a wide temperature range of -40°C to 105°C. It features a threshold voltage of 2.93V and is designed to monitor supply voltages from 1.2V to 5.5V. This device provides an active-high reset output and is housed in a compact SC-70 package with three pins. It is RoHS compliant and requires no external components, making it suitable for various applications, including battery-powered devices and embedded systems. The low supply current of 0.5 µA at 3.2V enhances its efficiency in power-sensitive applications.
MPU SUPERVISOR, -40 TO 105DEG C; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
Supervisory Circuits ANA 2.93V MC RESET
IC SUPERVISOR 1 CHANNEL SC70-3
| Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 02M9745 | MAX810SQ293D3T1G | MAX810SQ293D3T1G | MAX810SQ293D3T1G |
| Product Name | Mpu Supervisor, -40 To 105Deg C; Threshold Voltage Onsemi | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 1; 1Monitors | |||
| Pins | 3 | |||
| Supply Voltage | 1.2 to 5.5 volts |