Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisory Circuits ANA 1.20V MC RESET
IC SUPERVISOR 1 CHANNEL SC70-3
MPU SUPERVISOR, -40 TO 105DEG C; Threshold Voltage:1.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MAX809SQ120T1GOSTR-ND | MAX809SQ120T1G | MAX809SQ120T1G | MAX809SQ120T1G | MAX809SQ120T1G | 02M9727 |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Mpu Supervisor, -40 To 105Deg C; Threshold Voltage Onsemi |
| Features | Manual Reset | |||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 | SC-70; SC-70, SOT-323 | ||
| Threshold | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts |