The MAX809STR is a low supply current supervisor circuit designed to monitor supply voltage (V_{CC}) in digital systems and provide a reset signal to the host processor when necessary. It features an active-low RESET output that is triggered within 10 microseconds of V_{CC} falling below the reset voltage threshold. The reset signal remains active for a timeout period, which is factory-trimmed after V_{CC} rises above the threshold. This device operates with a supply current of only 0.5 microamps at 3.2 V, making it suitable for battery-powered applications. The MAX809STR supports precision monitoring for supply voltages ranging from 1.5 V to 5.0 V, with various reset timeout options available (1 ms, 20 ms, 100 ms, and 140 ms). It is optimized for transient immunity and requires no external components, simplifying integration into designs. The device is available in SOT-23 and SC-70 packages and operates over a wide temperature range of -40°C to 105°C. It is also Pb-free and RoHS compliant, making it a suitable choice for environmentally conscious designs. Typical applications include computers, embedded systems, and critical microprocessor power supply monitoring.
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO3
Manufacturer: ON Semiconductor
Win Source Part Number: 1215050-MAX809STR
Packaging: Cut Tape (CT)
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices
Family Part Number: MAX809
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
IC SUPERVISOR 1 CHANNEL SOT23-3
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MAX809STR | 1215050-MAX809STR | MAX809STROSTR-ND | MAX809STR | MAX809STR | MAX809STR |
| Product Name | PMIC - PMIC - Supervisors - MAX809STR | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors | |
| Type | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | ||
| Number of Supplies | 1; 1 | 1; 1 | ||||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole |