Supervisor Push-Pull, Push-Pull 1 Channel 8-MSOP
Manufacturer: ON Semiconductor
Win Source Part Number: 116329-MAX708CUA-TG
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Push-Pull
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: Micro8
Voltage Supervisor IC, 4.38V, MSOP, 16uA, SMT, Tape & Reel Product overview: MAX708CUA-TG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.38V, 16uA, MSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.38V, 16uA, MSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX708CUA-TG can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL MICRO8
Supervisor Push-Pull, Push-Pull 1 Channel 8-MSOP
MPU SUPERVISOR, -40 TO 85DEG C; Threshold Voltage:4.38V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-High, Active-Low, Push-Pull; Digital IC Case:Micro8 RoHS Compliant: Yes
Supervisory Circuits 4.38V uP Supervisory
IC MPU SUPERVISORY 4.38V 8MICRO
IC SUPERVISOR 1 CHANNEL MICRO8
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MAX708CUA-TGOS-ND | 116329-MAX708CUA-TG | 691-MAX708CUA-TG | MAX708CUA-TG | MAX708CUA-TG | 41K9960 | MAX708CUA-TG | 598-MAX708CUA-TG | MAX708CUA-TG |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MAX708CUA-TG | 4.38V 16uA MSOP Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Mpu Supervisor, -40 To 85Deg C; Threshold Voltage Onsemi | Supervisory Circuits | IC MPU SUPERVISORY 4.38V 8MICRO | PMIC - Supervisors |
| Features | Manual Reset | Manual Reset | |||||||
| Output Options | Active Low; Active High; Push-Pull, Push-Pull | Inverting; Active Low; Active High | Push-Pull, Push-Pull | ||||||
| Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Micro8 | MSOP | SSOP; TSSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | |||
| Threshold | 4.4 volts | 4.4 volts | 4.4 volts | 4.4 volts | 4.38 volts | 4.4 volts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 0 to 70 C (32 to 158 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |