Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 10 20 30 38 39 40 41 42 43 44 45 46 47 48 49 50 60 70 80 90 100 110 150 200 219
Product Name Notes
* Voltage Regulator IC Output
- Controller/Converter , Multimedia Processors Voltage Regulator IC 9 Output 30-DSBGA
- Converter, Telecom Voltage Regulator IC 20 Output 100-DSBGA (4x4)
Automotive, Camera PMIC 32-VQFN (5x5)
Automotive, Camera, Converters PMIC 32-VQFN (5x5)
Automotive, Industrial PMIC 32-VQFN (5x5)
Ballast Controller Controller Yes 8-DIP
Ballast Controller Controller Yes 8-SOIC
Current Sensing AC 115VAC
Electronic Fuse Regulator 4A SOT-23-3
Electronic Fuse Regulator 5A 10-DFN (2x2)
Electronic Fuse Regulator 5A 10-DFN (3x3)
Electronic Fuse Regulator 6A 16-QFN (2.5x3.2)
Fluorescent Lamp Controller Controller Yes 8-DIP
Fluorescent Lamp Controller Controller Yes 8-SOIC
General Purpose PMIC 208-FTBGA (17x17)
Halogen Controller Controller Yes 8-DIP
Halogen Controller Controller Yes 8-SOIC
Handheld/Mobile Devices PMIC 16-WQFN (4x4)
Handheld/Mobile Devices PMIC 36-DSBGA
Handheld/Mobile Devices PMIC 36-WQFN (6x6)
Handheld/Mobile Devices PMIC 49-DSBGA
Handheld/Mobile Devices PMIC 49-TuSMD (3.67x3.67)
Hardware Management Controller PMIC 100-CABGA (10x10)
Hardware Management Controller PMIC 237-FTBGA (17x17)
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 10mA TO-243AA (SOT-89)
Linear Voltage Regulator IC Positive Adjustable 1 Output 10mA TO-252, (D-Pak)
Linear Voltage Regulator IC Positive Adjustable 1 Output 10mA TO-92-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 6-WSON (2.92x3.29)
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-WSON (3x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-VSSOP
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA 8-WSON (3x2.5)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-WSON (2.92x3.29)
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA TO-252, (D-Pak)
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA TO-92
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.41x1.08)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-DSBGA (1.5x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA (0.65x0.65)
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-3L
Linear Voltage Regulator IC Positive Fixed 1 Output 3mA TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 3mA TO-243AA (SOT-89)
Linear Voltage Regulator IC Positive Fixed 1 Output 3mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 600mA SOT-89-3L
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-µSMD (1.57x1.57)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-DSBGA (1.56x1.56)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-DSBGA (2x1.3)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-DSBGA (2x1.3)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-SON (3x3)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 300mA 10-WSON (3x3)
Linear Voltage Regulator IC Positive Fixed 2 Output 200mA 6-DSBGA (1.5x1.3)
PMIC 32-VQFN (5x5)
PMIC
Power Supplies PMIC 128-TQFP (14x14)
Power Supply Controller
Processor PMIC 40-LLP-EP (5x5)
Processor PMIC 40-WQFN (5x5)
Shunt Voltage Reference IC Adjustable 2.5V 2.5 VV ±0.2% 10 mA Die
Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20 mA 8-SOIC
Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20 mA 8-TSSOP
Shunt Voltage Reference IC Fixed 1.235V V ±0.32% 20 mA TO-92-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 10 mA TO-92-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10 mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±0.4% 10 mA 8-TSSOP
Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20 mA 8-SOIC
Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20 mA 8-TSSOP
Shunt Voltage Reference IC Fixed 2.5V V ±0.8% 20 mA TO-92-3
SMPS Start-Up PMIC TO-243AA (SOT-89)
SMPS Start-Up PMIC TO-92-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Switching Regulator IC Output
Voltage Reference IC V

<< Prev Next >>