NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC13783VK MC13783VK

Description
Manufacturer: NXP Win Source Part Number: 1217463-MC13783VK Packaging: Tray Mounting Style: SMD Applications: Handheld/Mobile Devices Categories: Integrated Circuits Supplier Device Package: 247-MAPBGA Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 247-TFBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MC13783 Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1217463-MC13783VK Packaging: Tray Mounting Style: SMD Applications: Handheld/Mobile Devices Categories: Integrated Circuits Supplier Device Package: 247-MAPBGA Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 247-TFBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MC13783 Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC13783VK - 1217463-MC13783VK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC13783VK
1217463-MC13783VK
PMIC - PMIC - Power Management - Specialized - MC13783VK 1217463-MC13783VK
Manufacturer: NXP Win Source Part Number: 1217463-MC13783VK Packaging: Tray Mounting Style: SMD Applications: Handheld/Mobile Devices Categories: Integrated Circuits Supplier Device Package: 247-MAPBGA Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 247-TFBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MC13783 Manufacturer Pack Quantity: 240 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 1217463-MC13783VK
Packaging: Tray
Mounting Style: SMD
Applications: Handheld/Mobile Devices
Categories: Integrated Circuits
Supplier Device Package: 247-MAPBGA
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 247-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: MC13783
Manufacturer Pack Quantity: 240
MSL Level: 3 (168 Hours)

Buy Now
Power Management - Specialized - MC13783VK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC13783VK
Power Management - Specialized MC13783VK
Handheld/Mobile Devices PMIC 247-MAPBGA (10x10)

Handheld/Mobile Devices PMIC 247-MAPBGA (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1217463-MC13783VK MC13783VK
Product Name PMIC - PMIC - Power Management - Specialized - MC13783VK Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - 8418002XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Voltage Supervisors - 1904844 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
Voltage Reference - TL431BIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details