Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.38V, CMOS, PDSO3
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
IC SUPERVISOR 1 CHANNEL SC70-3
IC SUPERVISOR 1 CHANNEL SC70-3
IC SUPERVISOR 1 CHANNEL SC70-3
MPU SUPERVISOR, -40 TO 105DEG C; Threshold Voltage:4.38V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-High, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes
Supervisory Circuits ANA 4.38V MC RESET
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MAX810SQ438T1G-ND | MAX810SQ438T1G | MAX810SQ438T1G | MAX810SQ438T1G | MAX810SQ438T1G | 598-MAX810SQ438T1G | 02M9747 | MAX810SQ438T1G |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | IC SUPERVISOR 1 CHANNEL SC70-3 | Mpu Supervisor, -40 To 105Deg C; Threshold Voltage Onsemi | Supervisory Circuits | |
| Features | Manual Reset | |||||||
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||||
| Type | SC-70; SC-70, SOT-323 | SC-70; SC-70 (SOT-323) 3 LEAD | SC-70; SC-70, SOT-323 | SC-70 | SC-70; SC-70, SOT-323 | SC-70, SOT-323 | ||
| Threshold | 4.38 volts | 4.38 volts | 4.38 volts | 4.38 volts | 4.38 volts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |