Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 10 20 30 36 37 38 39 40 41 42 43 44 45 46 47 48 50 60 70 80 90 100 150 200 219
Product Name Notes
- Converter, Analog and Digital Satellite Receivers Voltage Regulator IC 1 Output 10-PowerSO
- Converter, Analog and Digital Satellite Receivers Voltage Regulator IC 1 Output 20-SO
- Converter, Analog and Digital Satellite Receivers Voltage Regulator IC 1 Output PowerFlat™ (5x6)
- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 1 Output 16-QFN (4x4)
- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 1 Output 20-SO
- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 1 Output 24-QFN (4x4)
- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 1 Output 32-QFN (5x5)
- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 1 Output 7-SPAK
- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 1 Output IPPAK
- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 1 Output PowerSO-20
- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 1 Output PowerSSO-24
- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 2 Output 24-QFN (4x4)
- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 2 Output 32-QFN (5x5)
- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 2 Output PowerSO-36, Bottom Pad
- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 2 Output PowerSO-36
- Converter, Analog and Digital Satellite STB Receivers/SatTV Voltage Regulator IC 2 Output PowerSSO-36
CCD Driver PMIC 64-TSSOP
DC DC Converter Output - Input
Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Fan Control, Temp Monitor 25°C ~ 125°C, External Temperature Internal and External Sensor 2-Wire SMBus Output 10-WSON (3x3)
Hardware Monitor -40°C ~ 125°C Internal and External Sensor 2-Wire SMBus Output 48-WQFN (7x7)
Hardware Monitor -40°C ~ 125°C, External Sensor Internal and External Sensor 2-Wire Serial, I²C Output 24-TSSOP
Hardware Monitor 0°C ~ 125°C Internal and External Sensor 2-Wire Serial, I²C/SMBUS Output 56-TSSOP
Hardware Monitor 0°C ~ 125°C Internal and External Sensor 2-Wire SMBus Output 24-TSSOP
Linear Regulator Controller IC Positive Fixed 1 Output 8-VSSOP
Linear Voltage Regulator IC 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-DIP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-MSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-PDIP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-SON (3x3)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-VSSOP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 100mA 8-WSON (4x4)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 14-PDIP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-CFP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-PDIP
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA 16-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-PDIP
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A SOT-223
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A TO-252-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 250mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-220-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 50mA SOT-23-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A TO-220-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA 16-DIP
Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA 16-PDIP
Linear Voltage Regulator IC Positive Adjustable 2 Output 250mA 16-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA DPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 180mA 14-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 5-uSMD (0.93x1.11)
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-µSMD (1.41x1.95)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-DSBGA
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-uSMD (1.41x1.95)
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-uSMD
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 8-VSSOP
Linear Voltage Regulator IC Positive Fixed 2 Output 700mA, 100mA TO-220-11
Linear Voltage Regulator IC Positive Programmable 1 Output 100mA 8-SOIC
Low-Noise Block (LNB) Down-Converter PMIC 16-QFN (3x3)
Low-Noise Block (LNB) Down-Converter PMIC 16-QFN (4x4)
Medical Ultrasound Imaging, Sonar PMIC 80-WQFN (12x12)
RF Power Controller IC Cellular, GSM, DCS, PCS 16-WQFN (4x4)
RF Power Controller IC Cellular, GSM, GPRS, TDMA, TD-SCDMA, WLL 450MHz ~ 2GHz 10-WSON (3x3)
RF Power Controller IC Cellular, GSM, TDMA, WLL 450MHz ~ 2GHz 8-DSBGA
RF Power Controller IC GSM 450MHz ~ 2GHz 8-DSBGA
Shunt Voltage Reference IC Adjustable 1.24V 30 VV ±0.5% 15 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 30 VV ±0.5% 15 mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 30 VV ±0.5% 15 mA TO-92-3
Shunt Voltage Reference IC Adjustable 1.24V 30 VV ±1% 15 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 1.24V 30 VV ±1% 15 mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 30 VV ±1% 15 mA TO-92-3
Shunt Voltage Reference IC Adjustable 1.24V 30 VV ±1.5% 15 mA SOT-23-5
Shunt Voltage Reference IC Adjustable 1.24V 30 VV ±1.5% 15 mA TO-92-3
Supervisor Open Drain or Open Collector 1 Channel SC-70-5
Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Voltage Reference IC V

<< Prev Next >>