Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, CMOS, PDSO3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
IC SUPERVISOR 1 CHANNEL SOT23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
MPU SUPERVISOR, -40 TO 105DEG C; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes
Supervisory Circuits 4.55V uP Reset
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MAX809HTRG | MAX809HTRGOSCT-ND | MAX809HTRG | MAX809HTRG | MAX809HTRG | 41K9963 | MAX809HTRG |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | Mpu Supervisor, -40 To 105Deg C; Threshold Voltage Onsemi | Supervisory Circuits | |
| Type | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Features | Manual Reset | ||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Threshold | 4.55 volts | 4.55 volts | 4.55 volts | 4.55 volts |