STMicroelectronics, Inc. Supervisors M40SZ100WMQ6F

Description
Supervisor Open Drain or Open Collector 1 Channel 16-SO
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-4688-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4688-6-ND
Supervisors 497-4688-6-ND
Supervisor Open Drain or Open Collector 1 Channel 16-SO

Supervisor Open Drain or Open Collector 1 Channel 16-SO

Buy Now Datasheet
Supervisors - 497-4688-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4688-2-ND
Supervisors 497-4688-2-ND
Supervisor Open Drain or Open Collector 1 Channel 16-SO

Supervisor Open Drain or Open Collector 1 Channel 16-SO

Buy Now Datasheet
Supervisors - 497-4688-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4688-1-ND
Supervisors 497-4688-1-ND
Supervisor Open Drain or Open Collector 1 Channel 16-SO

Supervisor Open Drain or Open Collector 1 Channel 16-SO

Buy Now Datasheet
Singapore, Singapore
3V 3.6V SOIC Voltage Supervisor IC
691-M40SZ100WMQ6F
3V 3.6V SOIC Voltage Supervisor IC 691-M40SZ100WMQ6F
3V NVRAM Supervisor IC, SOIC, 2.7-3.6V Supply Product overview: M40SZ100WMQ6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 3.6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-M40SZ100WMQ6F can be used for catalog matching and distributor lookup.

3V NVRAM Supervisor IC, SOIC, 2.7-3.6V Supply Product overview: M40SZ100WMQ6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 3.6V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 3.6V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-M40SZ100WMQ6F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - M40SZ100WMQ6F - 020917-M40SZ100WMQ6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - M40SZ100WMQ6F
020917-M40SZ100WMQ6F
PMIC - PMIC - Supervisors - M40SZ100WMQ6F 020917-M40SZ100WMQ6F
Manufacturer: STMicroelectronics Win Source Part Number: 020917-M40SZ100WMQ6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 40 ms Minimum Voltage - Threshold: 2.6V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SO Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 020917-M40SZ100WMQ6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 40 ms Minimum
Voltage - Threshold: 2.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SO
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
M40SZ100WMQ6F
Supervisory Circuits M40SZ100WMQ6F
Supervisory Circuits Single Low Pwr SRAM

Supervisory Circuits Single Low Pwr SRAM

Buy Now Datasheet
Supervisors - M40SZ100WMQ6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
M40SZ100WMQ6F
Supervisors M40SZ100WMQ6F
Supervisor Open Drain or Open Collector 1 Channel 16-SO

Supervisor Open Drain or Open Collector 1 Channel 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - M40SZ100WMQ6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
M40SZ100WMQ6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors M40SZ100WMQ6F
IC SUPERVISOR 1 CHANNEL 16SO

IC SUPERVISOR 1 CHANNEL 16SO

Supplier's Site
PMIC - Supervisors - M40SZ100WMQ6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
M40SZ100WMQ6F
PMIC - Supervisors M40SZ100WMQ6F
IC SUPERVISOR 1 CHANNEL 16SO

IC SUPERVISOR 1 CHANNEL 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-4688-6-ND 691-M40SZ100WMQ6F 020917-M40SZ100WMQ6F M40SZ100WMQ6F M40SZ100WMQ6F M40SZ100WMQ6F M40SZ100WMQ6F
Product Name Supervisors 3V 3.6V SOIC Voltage Supervisor IC PMIC - PMIC - Supervisors - M40SZ100WMQ6F Supervisory Circuits Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC 16-SO SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Threshold 2.6 volts 2.6 volts 2.6 volts 2.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904451 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - PMIC - Battery Management - BQ2011KSN-D121 - 1153999-BQ2011KSN-D121 - Win Source Electronics
Specs
Output Options Inverting
View Details
3 suppliers
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details