Supervisor Push-Pull, Push-Pull 1 Channel 8-MSOP
MicroPower Voltage Supervisor with Active High and Active Low Complementary Outputs 4.63 V, Micro 8 lead Surface Mount, 4000-REEL Product overview: MAX707CUA-T from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.63 V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 4.63 V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX707CUA-T can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Push-Pull 1 Channel 8-MSOP
IC MPU SUPERVISORY 4.63V 8MICRO
IC SUPERVISOR 1 CHANNEL MICRO8
IC SUPERVISOR 1 CHANNEL MICRO8
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MAX707CUA-TOS-ND | 691-MAX707CUA-T | MAX707CUA-T | 598-MAX707CUA-T | MAX707CUA-T | MAX707CUA-T |
| Product Name | Supervisors | SMD 4.63 V Voltage Supervisor IC | Supervisors | IC MPU SUPERVISORY 4.63V 8MICRO | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Features | Manual Reset | |||||
| Output Options | Active Low; Active High; Push-Pull, Push-Pull | Push-Pull, Push-Pull | ||||
| Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; TSSOP | |
| Threshold | 4.65 volts | 4.65 volts | 4.65 volts | 4.65 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |