Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
Manufacturer: ON Semiconductor
Win Source Part Number: 1071214-MAX809SQ400T
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: SC-70-3 (SOT323)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4V, CMOS, PDSO3
4V Reset Supervisor IC, 1uA Supply Current, SC-70, SOT-323 Product overview: MAX809SQ400T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4V, 1uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4V, 1uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX809SQ400T1G can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SC70-3
MPU SUPERVISOR, -40 TO 105DEG C; Threshold Voltage:4V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins RoHS Compliant: Yes
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)
IC SUPERVISOR 1 CHANNEL SC70-3
Supervisory Circuits ANA 4.0V MC RESET
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 488-MAX809SQ400T1GTR-ND | 1071214-MAX809SQ400T1G | MAX809SQ400T1G | 691-MAX809SQ400T1G | MAX809SQ400T1G | 27M2469 | MAX809SQ400T1G | MAX809SQ400T1G | MAX809SQ400T1G |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MAX809SQ400T1G | 4V 1uA Voltage Supervisor IC | PMIC - Supervisors | Mpu Supervisor, -40 To 105Deg C; Threshold Voltage Onsemi | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | |
| Features | Manual Reset | ||||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||||
| Type | SC-70; SC-70, SOT-323 | SC-70-3 (SOT323) | SC-70; SC-70 (SOT-323) 3 LEAD | SC | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 | ||
| Threshold | 4 volts | 4 volts | 4 volts | 4 volts | 4 volts | ||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |