NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC13892CJVLR2 MC13892CJVLR2

Description
Manufacturer: NXP Win Source Part Number: 787695-MC13892CJVLR2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 186-LFBGA Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD Family Name: MC13892 Categories: Integrated Circuits (ICs) Manufacturer Package: 186-PBGA (12x12) Alternative Parts (Cross-Reference): MC13892CJVKR2; MC13892CJVL; Introduction Date: November 10, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787695-MC13892CJVLR2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 186-LFBGA Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD Family Name: MC13892 Categories: Integrated Circuits (ICs) Manufacturer Package: 186-PBGA (12x12) Alternative Parts (Cross-Reference): MC13892CJVKR2; MC13892CJVL; Introduction Date: November 10, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC13892CJVLR2 - 787695-MC13892CJVLR2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC13892CJVLR2
787695-MC13892CJVLR2
PMIC - PMIC - Power Management - Specialized - MC13892CJVLR2 787695-MC13892CJVLR2
Manufacturer: NXP Win Source Part Number: 787695-MC13892CJVLR2 Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 186-LFBGA Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Mounting: SMD Family Name: MC13892 Categories: Integrated Circuits (ICs) Manufacturer Package: 186-PBGA (12x12) Alternative Parts (Cross-Reference): MC13892CJVKR2; MC13892CJVL; Introduction Date: November 10, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 787695-MC13892CJVLR2
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 186-LFBGA
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Mounting: SMD
Family Name: MC13892
Categories: Integrated Circuits (ICs)
Manufacturer Package: 186-PBGA (12x12)
Alternative Parts (Cross-Reference): MC13892CJVKR2; MC13892CJVL;
Introduction Date: November 10, 2011
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - MC13892CJVLR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC13892CJVLR2
Power Management - Specialized MC13892CJVLR2
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 186-PBGA (12x12)

Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 186-PBGA (12x12)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 787695-MC13892CJVLR2 MC13892CJVLR2
Product Name PMIC - PMIC - Power Management - Specialized - MC13892CJVLR2 Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3803-01-Q1 Automotive Catalog Single Voltage Detectors - 2T03-01QDCKRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers