Manufacturer: NXP
Win Source Part Number: 926067-MC13892VKR2
Operating Temperature Range: -40°C ~ 85°C
Features: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 139-PBGA (7x7)
Package: Reel - TR
Package: 139-TFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC138
Categories: Integrated Circuits (ICs)
Case / Package: 139-PBGA (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 139-PBGA (7x7)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 926067-MC13892VKR2 | MC13892VKR2 |
| Product Name | PMIC - PMIC - Power Management - Specialized - MC13892VKR2 | Power Management - Specialized |
| Output Options | Inverting |