Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
Voltage Supervisor, 2.63V Reset, 800nA, SOT-23, Push-Pull Product overview: MAX809RTRG from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX809RTRG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 003268-MAX809RTRG
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Family Name: MAX809
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): NCV809RTRG; MAX809ZEUR-T; TLV809L30DBVR;
Introduction Date: February 28, 2000
ECCN: EAR99
Country of Origin: Malaysia, United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC SUPERVISOR 1 CHANNEL SOT23-3
MICROPROCESSOR-MPU RESET MONITOR 0.8 uA 5.5V SOT23-3; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes
MCU RESET MONITOR, 2.63V, SOT-23-3; Threshold Voltage:2.63V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
IC SUPERVISOR 1 CHANNEL SOT23-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MAX809RTRGOSTR-ND | 691-MAX809RTRG | 003268-MAX809RTRG | MAX809RTRG | 45J0768 | 81Y6490 | MAX809RTRG | MAX809RTRG |
| Product Name | Supervisors | 2.63V SOT-23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - MAX809RTRG | PMIC - Supervisors | Microprocessor-Mpu Reset Monitor 0.8 Ua 5.5V Sot23-3; Threshold Voltage Onsemi | Mcu Reset Monitor, 2.63V, Sot-23-3; Threshold Voltage Onsemi | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Manual Reset | |||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | |||||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23 | SOT-23-3 (TO-236) | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Threshold | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts | 2.63 volts | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |