Microsemi Corp. Voltage Regulators - Linear LX8584B-00CV

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 7A TO-247-3
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 7A TO-247-3
Datasheet
Datasheet Summary
Powered by GS/AI

The LX8584B-00CV is a low dropout three-terminal positive voltage regulator capable of delivering a nominal output current of 7A. It features a dropout voltage of less than 1.4V at 7A, making it suitable for applications requiring well-regulated outputs between 2.5V and 3.6V with a 5V input supply. The device offers ±1% maximum voltage reference accuracy over temperature, ensuring reliable performance in critical applications. It includes built-in thermal limiting for protection against excessive junction temperatures and has a current limit trimmed above 7.1A to manage output current and short-circuit conditions. The LX8584B is available in both TO-220 and TO-247 packages, facilitating integration into various designs. This regulator is particularly well-suited for Pentium and Power PC processor applications, where fast transient response is essential.

Datasheet Summary
Powered by GS/AI

The LX8584B-00CV is a low dropout three-terminal positive voltage regulator capable of delivering a nominal output current of 7A. It features a dropout voltage of less than 1.4V at 7A, making it suitable for applications requiring well-regulated outputs between 2.5V and 3.6V with a 5V input supply. The device offers ±1% maximum voltage reference accuracy over temperature, ensuring reliable performance in critical applications. It includes built-in thermal limiting for protection against excessive junction temperatures and has a current limit trimmed above 7.1A to manage output current and short-circuit conditions. The LX8584B is available in both TO-220 and TO-247 packages, facilitating integration into various designs. This regulator is particularly well-suited for Pentium and Power PC processor applications, where fast transient response is essential.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - LX8584B-00CV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
LX8584B-00CV
Voltage Regulators - Linear LX8584B-00CV
Linear Voltage Regulator IC Positive Adjustable 1 Output 7A TO-247-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 7A TO-247-3

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number LX8584B-00CV
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060271 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details