MicroPower Voltage Supervisor 2.63 V, SOIC-8 Narrow Body, 2500-REEL Product overview: MAX708RESA-T from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.63 V, SOIC. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.63 V, SOIC, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX708RESA-T can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8SOIC
IC SUPERVISOR 1 CHANNEL 8SOIC
Supervisor Push-Pull, Push-Pull 1 Channel 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MAX708RESA-T | MAX708RESA-T | MAX708RESA-T | MAX708RESA-T |
| Product Name | 2.63 V SOIC Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | ||
| Type | SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |
| IQ | 16 µA | |||
| Supply Voltage | 1 to 5.5 volts |