NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC13892BJVK MC13892BJVK

Description
Manufacturer: NXP Win Source Part Number: 1217465-MC13892BJVK Packaging: Tray Mounting Style: SMD Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Categories: Integrated Circuits Supplier Device Package: 139-PBGA (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 139-TFBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: MC13892 Manufacturer Pack Quantity: 2,080 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1217465-MC13892BJVK Packaging: Tray Mounting Style: SMD Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Categories: Integrated Circuits Supplier Device Package: 139-PBGA (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 139-TFBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: MC13892 Manufacturer Pack Quantity: 2,080 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC13892BJVK - 1217465-MC13892BJVK - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC13892BJVK
1217465-MC13892BJVK
PMIC - PMIC - Power Management - Specialized - MC13892BJVK 1217465-MC13892BJVK
Manufacturer: NXP Win Source Part Number: 1217465-MC13892BJVK Packaging: Tray Mounting Style: SMD Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply Categories: Integrated Circuits Supplier Device Package: 139-PBGA (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 139-TFBGA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: MC13892 Manufacturer Pack Quantity: 2,080 MSL Level: 3 (168 Hours)

Manufacturer: NXP
Win Source Part Number: 1217465-MC13892BJVK
Packaging: Tray
Mounting Style: SMD
Applications: Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply
Categories: Integrated Circuits
Supplier Device Package: 139-PBGA (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 139-TFBGA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: MC13892
Manufacturer Pack Quantity: 2,080
MSL Level: 3 (168 Hours)

Buy Now
Power Management - Specialized - MC13892BJVK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC13892BJVK
Power Management - Specialized MC13892BJVK
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 139-PBGA (7x7)

Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 139-PBGA (7x7)

Buy Now Datasheet
Power Management - Specialized - MC13892BJVK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC13892BJVK
Power Management - Specialized MC13892BJVK
Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 139-PBGA (7x7)

Battery Management, Display (LED Drivers), Handheld/Mobile Devices, Power Supply PMIC 139-PBGA (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1217465-MC13892BJVK MC13892BJVK
Product Name PMIC - PMIC - Power Management - Specialized - MC13892BJVK Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage Supervisors - 1901619 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431ACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details