onsemi PMIC - PMIC - Supervisors - MAX809SQ293D2T1G MAX809SQ293D2T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1215049-MAX809SQ293D 2T1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 105°C (TJ) Package: SC-70, SOT-323 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Family Name: MAX809 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-70-3 (SOT323) Alternative Parts (Cross-Reference): MAX6326XR31+; LM809M3X-2.93HALF; LM809M3-2.93HALF; Introduction Date: February 28, 2000 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1215049-MAX809SQ293D 2T1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 105°C (TJ) Package: SC-70, SOT-323 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Family Name: MAX809 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-70-3 (SOT323) Alternative Parts (Cross-Reference): MAX6326XR31+; LM809M3X-2.93HALF; LM809M3-2.93HALF; Introduction Date: February 28, 2000 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - MAX809SQ293D2T1G - 1215049-MAX809SQ293D2T1G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MAX809SQ293D2T1G
1215049-MAX809SQ293D2T1G
PMIC - PMIC - Supervisors - MAX809SQ293D2T1G 1215049-MAX809SQ293D2T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1215049-MAX809SQ293D 2T1G Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 105°C (TJ) Package: SC-70, SOT-323 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.93V Family Name: MAX809 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: SC-70-3 (SOT323) Alternative Parts (Cross-Reference): MAX6326XR31+; LM809M3X-2.93HALF; LM809M3-2.93HALF; Introduction Date: February 28, 2000 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1215049-MAX809SQ293D2T1G
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 105°C (TJ)
Package: SC-70, SOT-323
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.93V
Family Name: MAX809
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SC-70-3 (SOT323)
Alternative Parts (Cross-Reference): MAX6326XR31+; LM809M3X-2.93HALF; LM809M3-2.93HALF;
Introduction Date: February 28, 2000
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - MAX809SQ293D2T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
2.93V Voltage Supervisor IC
691-MAX809SQ293D2T1G
2.93V Voltage Supervisor IC 691-MAX809SQ293D2T1G
2.93V Reset IC, Low Supply Current, SC-70, Push-Pull Output Product overview: MAX809SQ293D2T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX809SQ293D2T1G can be used for catalog matching and distributor lookup.

2.93V Reset IC, Low Supply Current, SC-70, Push-Pull Output Product overview: MAX809SQ293D2T1G from onsemi is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MAX809SQ293D2T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
MAX809SQ293D2T1G
Supervisory Circuits MAX809SQ293D2T1G
Supervisory Circuits ANA 2.93V MC RESET

Supervisory Circuits ANA 2.93V MC RESET

Buy Now Datasheet
Supervisors - MAX809SQ293D2T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
MAX809SQ293D2T1G
Supervisors MAX809SQ293D2T1G
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3 (SOT323)

Buy Now Datasheet
PMIC - Supervisors - MAX809SQ293D2T1G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
MAX809SQ293D2T1G
PMIC - Supervisors MAX809SQ293D2T1G
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - MAX809SQ293D2T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
MAX809SQ293D2T1G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors MAX809SQ293D2T1G
IC SUPERVISOR 1 CHANNEL SC70-3

IC SUPERVISOR 1 CHANNEL SC70-3

Supplier's Site
Microprocessor Supervisor, Sc-70-3; Threshold Voltage Onsemi - 14AC4446 - Newark, An Avnet Company
Chicago, IL, United States
Microprocessor Supervisor, Sc-70-3; Threshold Voltage Onsemi
14AC4446
Microprocessor Supervisor, Sc-70-3; Threshold Voltage Onsemi 14AC4446
MICROPROCESSOR SUPERVISOR, SC-70-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins; Delay RoHS Compliant: Yes

MICROPROCESSOR SUPERVISOR, SC-70-3; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1215049-MAX809SQ293D2T1G MAX809SQ293D2T1GOSTR-ND 691-MAX809SQ293D2T1G MAX809SQ293D2T1G MAX809SQ293D2T1G MAX809SQ293D2T1G MAX809SQ293D2T1G 14AC4446
Product Name PMIC - PMIC - Supervisors - MAX809SQ293D2T1G Supervisors 2.93V Voltage Supervisor IC Supervisory Circuits Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Microprocessor Supervisor, Sc-70-3; Threshold Voltage Onsemi
Number of Supplies 1; 1 1 1; 1 1; 1Monitors
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Threshold 2.93 volts 2.93 volts 2.93 volts 2.93 volts 2.93 volts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916917P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161BRGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details