Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 10 20 30 35 36 37 38 39 40 41 42 43 44 45 46 47 50 60 70 80 90 100 150 200 219
Product Name Notes
Automotive PMIC 28-SOIC
Base Station-Networking Line Cards, Servers PMIC 28-HTSSOP
Battery Battery Protection IC TSOT-23-8
Boost Switching Regulator IC Positive Adjustable 2.7V 1 Output 10-WFDFN Exposed Pad
Boost, Buck Switching Regulator IC Positive or Negative Adjustable 1.25V 1 Output 1.5A (Switch) 16-CDIP (0.300", 7.62mm)
Fan Control, Hardware Monitor 0°C ~ 125°C Internal and External Sensor SMBus Output 24-QSOP
Fan Control, Temp Monitor 0°C ~ 125°C Internal and External Sensor 2-Wire SMBus Output 8-SOIC
Fan Control, Temp Monitor 0°C ~ 85°C, 25°C ~ 140°C Internal and External Sensor 2-Wire SMBus Output 24-WQFN (4x5)
Hardware Monitor -10°C ~ 100°C Internal and External Sensor I²C, ISA Output 44-MQFP (10x10)
Hardware Monitor -25°C ~ 125°C, External Sensor Internal and External Sensor I²C Output 24-TSSOP
Hardware Monitor -40°C ~ 125°C Internal and External Sensor 2-Wire Serial, I²C/SMBUS Output 24-TSSOP
Hardware Monitor -40°C ~ 125°C Internal and External Sensor 2-Wire SMBus Output 24-TSSOP
Hot Swap Controller 1 Channel General Purpose 10-VSSOP
Linear Regulator Controller IC Output
Linear Voltage Regulator IC Negative Fixed 1 Output 1.5A TO-220-3
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 6-DSBGA (1.5x1.3)
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220, Power
Linear Voltage Regulator IC Negative Fixed 1 Output 1A TO-220-3
Linear Voltage Regulator IC Negative Fixed 1 Output 500mA TO-220-3
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-DIP
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-PDIP
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA 14-SO
Linear Voltage Regulator IC Positive Adjustable 1 Output 150mA TO-100-10
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A DDPAK/TO-263-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-uSMD
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-92-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA 20-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA DDPAK/TO-263-7
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220-5
Linear Voltage Regulator IC Positive Fixed 1 Output 250mA TO-220-7
Linear Voltage Regulator IC Positive Fixed 1 Output 3A TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-220-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-3
Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 80mA DDPAK/TO-263-9
Linear Voltage Regulator IC Positive Fixed 2 Output 700mA, 100mA TO-220-11
Linear Voltage Regulator IC Positive Fixed 2 Output 700mA, 100mA TO-263-11
OR Controller Bridge Rectifier N-Channel N:1 8-VSSOP
OR Controller N+1 ORing Controller N-Channel 1:1 10-VQFN-HR (2x2)
OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
OR Controller N+1 ORing Controller N-Channel 1:1 16-HTSSOP
OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-6
OR Controller N+1 ORing Controller N-Channel 1:1 SOT-23-THIN
OR Controller N+1 ORing Controller N-Channel 1:1 TSOT-23-8
OR Controller N+1 ORing Controller N-Channel 2:1 SOT-583
OR Controller N+1 ORing Controller N-Channel N:1 8-SOIC
OR Controller N+1 ORing Controller N-Channel N:1 8-VSSOP
OR Controller N+1 ORing Controller N-Channel N:1 SOT-23-THIN
OR Controller P-Channel 1:1 SC-70-6
OR Controller Source Selector Switch N-Channel 1:1 TSOT-23-8
OR Controller
PMIC
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 14-HTSSOP
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-HTSSOP
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-TSSOP
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 16-WSON (5x5)
Power Over Ethernet Controller Channel
Power Supplies, Converters, Controllers PMIC 8-VSSOP
Power Supply Controller Secondary-Side Controller 16-TSSOP
Power Supply Controller Secondary-Side Controller 16-WSON (5x5)
Power Supply Controller
Sensor Output
Series Voltage Reference IC Fixed 2.048V V ±0.05% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.05% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.1% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.2% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 2.5V V ±0.4% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 4.096V V ±0.05% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 4.096V V ±0.1% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 4.096V V ±0.2% 20 mA SOT-23-5
Series Voltage Reference IC Fixed 4.096V V ±0.4% 20 mA SOT-23-5
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23F-3
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-89-3
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-23F-3
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA SOT-89-3
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA TO-226-3
Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±1% 100 mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 37 VV ±1% 100 mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.495V 37 VV ±1% 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 37 VV ±1% 100 mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 37 VV ±2.2% 100 mA 4-DSBGA
Shunt Voltage Reference IC Adjustable 2.495V 37 VV ±2.2% 100 mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.495V 37 VV ±2.2% 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 37 VV ±2.2% 100 mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.495V 37 VV 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.495V 37 VV 100 mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA SOT-23F-3
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA SOT-89-3
Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±2% 100 mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.5V 37 VV -0.6%, +0.4% 100 mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.5V 37 VV -0.6%, +0.4% 100 mA SOT-23-3
Shunt Voltage Reference IC Adjustable 2.5V 37 VV -0.6%, +0.4% 100 mA TO-92-3
Shunt Voltage Reference IC Adjustable 2.5V 37 VV 100 mA 8-SOIC
Shunt Voltage Reference IC Adjustable 2.5V 37 VV 100 mA SOT-23-3
Supervisor Complementary 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Thermometer, Thermostat External Sensor External Sensor Open Drain Output 8-VSSOP
Voltage Reference IC V

<< Prev Next >>