Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
Manufacturer: ON Semiconductor
Win Source Part Number: 1215033-MAX809JTR
Packaging: Cut Tape (CT)
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3 (TO-236)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Family Part Number: MAX809
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
IC SUPERVISOR 1 CHANNEL SOT23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3 (TO-236)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | MAX809JTROSTR-ND | 1215033-MAX809JTR | MAX809JTR | MAX809JTR | MAX809JTR |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - MAX809JTR | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Features | Manual Reset | ||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 |