Festo Corporation Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| High precision and dynamics for compact multi-channel pressure control with low flow rates. Ideal for a number of industries such as electronics and semiconductors, life science, textiles, battery production and... | |
| 2-way manual, with optional lockable hand lever 3-way, L-shaped or T-shaped hole, with optional lockable hand lever Stainless steel design Pipe thread to ASME B1.20.1 | |
| Automatable 2-way ball valve with compact flange Stainless steel design Short installed length Blow-out proof shaft Manual operation possible using hand lever Flange to DIN 1092-1 Mounting flange to ISO... | |
| Automatable 2-way ball valve Brass design Blow-out proof shaft Manual operation possible using hand lever Connecting thread according to EN 10226-1 Mounting flange to ISO 5211 | |
| Automatable 2-way or 3-way ball valve Stainless steel design Blow-out proof shaft Manual operation possible using hand lever Connecting thread according to EN 10226-1 Mounting flange to ISO 5211 Use... | |
| Compact module with integrated control electronics Dynamic regulation with short response time Minimal power consumption thanks to piezo technology Silent: ideal for mobile and patient-facing applications Ideal for life sciences... | |
| Compact universal valve Connection technology via electrical connecting plate (E-box) High flow rate relative to its size In-line valves can be used as individual valves or manifold valves | |
| Corresponds to ISO 5599-1 Electrical connection via central plug Robust metal housing Manifold assembly with mixed sizes possible | |
| Electropolished surfaces SFV4 PTFE seal with only little dead space The high-performance ball valve for the pharmaceutical and cosmetics industry FDA-compliant seal to FDA 21 CFR 177.1550 | |
| For high-pressure applications Directly actuated piston regulating valve Available in three variants: flanged valve, flanged valve with external pilot air supply, in-line valve | |
| For high-pressure applications Food safe, see www.festo.com/sp/pre l -> "Certificates" tab Sizes: 90 mm, 186 mm | |
| For valve manifold MPA As individual valve mounted on sub-base Comprehensive valve range | |
| Grid dimension 40 mm Compressed air filter, regulator, and compressed air regulator functions in a single unit High flow rate and highly efficient in removing contaminants Good control characteristics with... | |
| Grid dimension 40 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module | |
| Grid dimension 90 mm High flow rate with minimal pressure drop Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation With or without secondary venting Lockable rotary knob... | |
| Grid dimension 90 mm Piloted or directly actuated compressed air filter diaphragm regulator Good regulation characteristics with minimal pressure hysteresis and primary pressure compensation Good particle and condensate separation With... | |
| NAMUR port pattern for solenoid valves to VDI/VDE 3845 Rotatable seal for 3/2- or 5/2-way valve Wide choice of EX solenoid systems Sturdy and powerful Extended temperature range Outstanding value... | |
| Pilot actuated pressure regulating valve Multi-sensor control (cascade control) Integration in valve manifold MPA User interface with LED displays, LCD display, adjustment/selection buttons Integrated pressure sensor Electrical connection via plug,... | |
| Pilot actuated pressure regulating valve Setpoint input as analog voltage signal (0 ... 10 V) Electrical connection via M12x1 plug, 4-pin With optional setpoint module For simple control tasks | |
| Pneumatic control system Mounting via through-holes | |
| Pressure regulating valve with additional sensor input Multi-sensor control (cascade control) Control characteristic adjustable via FCT (Festo Configuration Tool) software Integrated pressure sensor with separate output Pressure is maintained if... | |
| Robust housing for the specific requirements of the process automation industry Suitable for use outdoors and at temperatures down to –60 °C Resistant to UV radiation and corrosive environments With... | |
| Silent operation Very low power consumption High precision Integrated piezo technology Durable Mounting: via through-holes, H-rail mounting, on mounting plate or sub-base | |
| Silent operation Very low power consumption High precision Integrated piezo technology Short switching times Mounting: Using through-holes, H-rail mounting | |
| Size: 124 mm Food-safe, see www.festo.com/sp/pve l -> "Certificates" tab For high-pressure applications Width dimension 124 mm | |
| Stop valve, manually operated In-line installation Internal thread at both ends With hand lever Pipe thread to ISO 2281 | |
| Universal valve, sturdy and durable Low-cost with no performance limitations Can be used as individual valves or manifold valves VTUS | |
| Valve function: quick exhaust Stop valve, piloted Screw-in With or without muffler | |
| Very low power consumption High precision Integrated piezo technology | |
| Width dimension 62 mm Compressed air filter, regulator, and compressed air regulator functions in a single unit High flow rate and highly efficient in removing contaminants Good control characteristics with... | |
| Width dimension 62 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching module | |
| Width dimension 62 mm Single-channel exhausting up to Performance Level c and category 1 to EN ISO 13849-1 For reducing pressure quickly and reliably and for building up pressure gradually... | |
| With NPT connecting thread Grid dimension 40 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching... | |
| With NPT connecting thread Width dimension 62 mm As individual device and for manifold assembly Manifold assembly with through air supply Good regulation characteristics with minimal pressure hysteresis and primary... | |
| With NPT connecting thread Width dimension 62 mm As individual valve mounted on sub-base Manifold assembly with through air supply Good regulation characteristics with minimal pressure hysteresis and primary pressure... | |
| With NPT connecting thread Width dimension 62 mm Compressed air filter, regulator, and compressed air regulator functions in a single unit High flow rate and highly efficient in removing contaminants... | |
| With NPT connecting thread Width dimension 62 mm Predefined or freely configurable maintenance device combinations Depending on the application, combination of filter regulator, filter, lubricator, on/off valve, soft-start valve, branching... | |
| With NPT connecting thread Width dimension 62 mm With integrated electric actuator unit for remotely setting the outlet pressure Constant output pressure even in the event of a power failure... |
| << Prev | Next >> |