Festo Corporation Datasheets for Gas Valves

Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more

Page: 1 2 3 4 5
Product Name Notes
2-way manual, with optional lockable hand lever 3-way, L-shaped or T-shaped hole, with optional lockable hand lever Stainless steel design Pipe thread to ASME B1.20.1
Brass design Pipe thread to EN 10226-1
Extensive pressure range Directly actuated poppet valve No pressure difference required Can also be used in vacuum technology
Flanged connections to ANSI B 16.5. class 150 Static discharge assured API 607 Fire Safe certification Easy to service
High flow rates Large nominal diameters with relatively small solenoids No pressure difference required Can also be used in vacuum technology

<< Prev Next >>