Half-Bridge Gate Driver IC Non-Inverting PG-LQFP-64-27
Half-Bridge Gate Driver IC Non-Inverting PG-LQFP-64-27
Half-Bridge Gate Driver IC Non-Inverting PG-LQFP-64-27
IC MOTOR CONTROLLER 64-LQFP Product overview: TLE9180D31QKXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TLE9180D31QKXUMA
Manufacturer: Infineon Technologies
Win Source Part Number: 899919-TLE9180D31QKX
Series: *
Package: Reel - TR
Family Name: TLE9180
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 1900
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 448-TLE9180D31QKXUMA
Half-Bridge Gate Driver IC Non-Inverting PG-LQFP-64-27
GATE DRIVER, 3-PHASE, LQFP-EP-64 ROHS COMPLIANT: YES
IC MOTOR CONTROLLER 64-LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 448-TLE9180D31QKXUMA1DKR-ND | 730-TLE9180D31QKXUMA1 | 899919-TLE9180D31QKXUMA1 | TLE9180D31QKXUMA1 | TLE9180D31QKXUMA1 | 39AH9342 | TLE9180D31QKXUMA1 |
| Product Name | Gate Drivers | Gate Driver IC | PMIC - PMIC - Gate Drivers - TLE9180D31QKXUMA1 | Gate Drivers | Gate Drivers | Gate Driver, 3-Phase, Lqfp-Ep-64 Rohs Compliant Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver | ||||
| Output Configuration | Noninverting | Noninverting; Non-Inverting | Inverting; Noninverting | ||||
| Output Current | 1 amps | 1 amps | 1 amps | ||||
| Supply Voltage | 5.5 to 60 volts | 5.5 to 60 volts | 5.5 to 60 volts | 60 to 5.5 volts |