The TLE7237GSFUMA1 is an eight-channel power switch designed for automotive applications, featuring both high-side and low-side relay switching capabilities. It is housed in a PG-SSOP-24-5 package and utilizes N-channel power MOSFETs for its output stages, which include two low-side and four high-side switches, along with two configurable switches that can operate as either high-side or low-side. This device supports a wide range of digital supply voltages and includes a serial peripheral interface (SPI) for diagnostics and control, allowing for daisy chain configurations. It also offers three configurable input pins for flexible PWM operation and is designed to maintain stable performance under low voltage conditions. The TLE7237GSFUMA1 is compliant with RoHS standards and is AEC qualified, making it suitable for automotive environments. Additionally, it incorporates various protective features, including overload and over-temperature protection, ensuring reliable operation in demanding applications.
Power Switch/Driver 3:8 N-Channel 130mA, 260mA PG-SSOP-24-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TLE7237GSFUMA1 |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | High-side; Low-side |
| Number of Outputs | 8 |
| Output Configuration | Inverting |
| Output Current | 0.2600 amps |