Infineon Technologies AG PMIC - PMIC - Full, Half - Bridge Drivers - TLE94106EL TLE94106EL

Description
Manufacturer: Infineon Technologies Win Source Part Number: 757477-TLE94106EL Manufacturer Homepage: www.infineon.com Reference case: PG-SSOP-24 Reference Date Code: 17+Rohs Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 757477-TLE94106EL Manufacturer Homepage: www.infineon.com Reference case: PG-SSOP-24 Reference Date Code: 17+Rohs Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - TLE94106EL - 757477-TLE94106EL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - TLE94106EL
757477-TLE94106EL
PMIC - PMIC - Full, Half - Bridge Drivers - TLE94106EL 757477-TLE94106EL
Manufacturer: Infineon Technologies Win Source Part Number: 757477-TLE94106EL Manufacturer Homepage: www.infineon.com Reference case: PG-SSOP-24 Reference Date Code: 17+Rohs Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 757477-TLE94106EL
Manufacturer Homepage: www.infineon.com
Reference case: PG-SSOP-24
Reference Date Code: 17+Rohs
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 757477-TLE94106EL
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - TLE94106EL
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CGS2535TVX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 5.25 volts
Switching Frequency 125000 kHz
View Details
 - 74143N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details
 - 74AHC138PW-Q100/AJ - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details