Half Bridge (4) Driver DC Motors, General Purpose Power MOSFET PG-TSDSO-14
Half Bridge (4) Driver DC Motors, General Purpose Power MOSFET PG-TSDSO-14
Half Bridge (4) Driver DC Motors, General Purpose Power MOSFET PG-TSDSO-14
Half Bridge (4) Driver DC Motors, General Purpose Power MOSFET PG-TSDSO-14
| DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TLE94104EPXUMA1CT-ND | TLE94104EPXUMA1 | TLE94104EPXUMA1 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | TSSOP; "14-TSSOP (0.154"", 3.90mm Width) Exposed Pad" | SOP; SSOP; TSSOP; 14-TSSOP (0.154\", 3.90mm Width) Exposed Pad | |
| Packing Method | Tape Reel | Bulk; Bulk; Other | Tape Reel; Tape & Reel (TR); Other |