Infineon Technologies AG Power - Gate Driver ICs - TLE9183QK TLE9183QK

Description
MOTIX™ TLE9183QK motor gate driver IC for 12 V brushless DC motor control and safety-relevant applications The MOTIX™ TLE9183QK is an advanced gate driver IC dedicated to control 6 external N-channel MOSFETs forming an inverter for high current 3 phase motor drives application in the automotive sector. Three integrated current sense amplifiers for shunt signal conditioning are integrated. Thanks to the powerful driver stage with typ. 2 A output current per channel, the 3-phase gate driver is ideally suited for safety related applications. This device is developed according to ISO26262 ASIL-D workflow. Summary of Features High Power 3 phase bridge driver for low RDSON N-channel FETs 0..100% duty cycle, adjustable without restrictions Specified supply voltage range of 5.5 V to 40 V Logic operation down to 3 V supply voltage High robustness of motor connection pins of -15 V to 40 V Extended protection and supervision functionality Serial Peripheral Interface (SPI), control of supervision Supervision read out by SPI Reverse diode measurement of external FET for temperature detection Limp-home functionality of diagnostic and failure behavior with SPI configurable content 3 current sense amplifiers for shunt signal conditioning 2 switch off paths by pins ENA and SOFF Low quiescent current mode by pin INH Compatible to 3.3 V µCs and TTL logic Phase voltage feedback with SPI programmable voltage thresholds Output for phase cut off circuit activation Developed according to ISO26262 ASIL-D workflow AEC Qualified Benefits Suitable for 12 V battery voltages Integrated load current measurement Detailed diagnosis supports safety relevant use cases Limp home mode Safety manual and safety analysis summary report available on request via myICP account Potential Applications Electric Power Steering (EPS) Braking Safety related applciations Additional Products Sales Name - Package - Current sense amplifier - Supply Voltage Range - ISO Status TLE9180D-31QK PG-LQFP-64 3 5.5 V to 60V ISO--ready TLE9180D-21QK PG-LQFP-64 2 5.5 V to 60V ISO--ready TLE9180D-32QK PG-LQFP-64 3 5.5 V to 60 V ISO 26262-compliant TLE9185QX PG-LQFP-64 1 5.5 V to 28 V ISO--ready TLE9185QX V33 PG-LQFP-64 1 3.3 V to 28 V ISO--ready Access to complete technical documentation including application notes and design tools: Please register under myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal Send login name to: motordriver@infineon .com Automated update service will be provided for new documents once you are registered Full registration process might take up to 24h to be completed (due to different time zones) Designers who used this product also designed with BSS138N | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC336LP-32F200S AA AURIX™ Family – TC33xLP TLE5012B E1000 | Angle sensors TLF35584QVVS2 | OPTIREG™ PMIC IPB180N04S4-00 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT TLE5501 E0002 | Angle sensors TLE9255WSK | Automotive CAN transceivers SAK-TC377TX-96F300S AB | AURIX™ Family – TC37xTX IAUC120N04S6N013 | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET SAL-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC336LP-32F200S AA AURIX™ Family – TC33xLP TLE5012B E1000 | Angle sensors TLF35584QVVS2 | OPTIREG™ PMIC IPB180N04S4-00 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT TLE5501 E0002 | Angle sensors 1 2 3 4
Request a Quote Datasheet
Description
MOTIX™ TLE9183QK motor gate driver IC for 12 V brushless DC motor control and safety-relevant applications The MOTIX™ TLE9183QK is an advanced gate driver IC dedicated to control 6 external N-channel MOSFETs forming an inverter for high current 3 phase motor drives application in the automotive sector. Three integrated current sense amplifiers for shunt signal conditioning are integrated. Thanks to the powerful driver stage with typ. 2 A output current per channel, the 3-phase gate driver is ideally suited for safety related applications. This device is developed according to ISO26262 ASIL-D workflow. Summary of Features High Power 3 phase bridge driver for low RDSON N-channel FETs 0..100% duty cycle, adjustable without restrictions Specified supply voltage range of 5.5 V to 40 V Logic operation down to 3 V supply voltage High robustness of motor connection pins of -15 V to 40 V Extended protection and supervision functionality Serial Peripheral Interface (SPI), control of supervision Supervision read out by SPI Reverse diode measurement of external FET for temperature detection Limp-home functionality of diagnostic and failure behavior with SPI configurable content 3 current sense amplifiers for shunt signal conditioning 2 switch off paths by pins ENA and SOFF Low quiescent current mode by pin INH Compatible to 3.3 V µCs and TTL logic Phase voltage feedback with SPI programmable voltage thresholds Output for phase cut off circuit activation Developed according to ISO26262 ASIL-D workflow AEC Qualified Benefits Suitable for 12 V battery voltages Integrated load current measurement Detailed diagnosis supports safety relevant use cases Limp home mode Safety manual and safety analysis summary report available on request via myICP account Potential Applications Electric Power Steering (EPS) Braking Safety related applciations Additional Products Sales Name - Package - Current sense amplifier - Supply Voltage Range - ISO Status TLE9180D-31QK PG-LQFP-64 3 5.5 V to 60V ISO--ready TLE9180D-21QK PG-LQFP-64 2 5.5 V to 60V ISO--ready TLE9180D-32QK PG-LQFP-64 3 5.5 V to 60 V ISO 26262-compliant TLE9185QX PG-LQFP-64 1 5.5 V to 28 V ISO--ready TLE9185QX V33 PG-LQFP-64 1 3.3 V to 28 V ISO--ready Access to complete technical documentation including application notes and design tools: Please register under myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal Send login name to: motordriver@infineon .com Automated update service will be provided for new documents once you are registered Full registration process might take up to 24h to be completed (due to different time zones) Designers who used this product also designed with BSS138N | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC336LP-32F200S AA AURIX™ Family – TC33xLP TLE5012B E1000 | Angle sensors TLF35584QVVS2 | OPTIREG™ PMIC IPB180N04S4-00 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT TLE5501 E0002 | Angle sensors TLE9255WSK | Automotive CAN transceivers SAK-TC377TX-96F300S AB | AURIX™ Family – TC37xTX IAUC120N04S6N013 | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET SAL-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC336LP-32F200S AA AURIX™ Family – TC33xLP TLE5012B E1000 | Angle sensors TLF35584QVVS2 | OPTIREG™ PMIC IPB180N04S4-00 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT TLE5501 E0002 | Angle sensors 1 2 3 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - TLE9183QK - TLE9183QK - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - TLE9183QK
TLE9183QK
Power - Gate Driver ICs - TLE9183QK TLE9183QK
MOTIX™ TLE9183QK motor gate driver IC for 12 V brushless DC motor control and safety-relevant applications The MOTIX™ TLE9183QK is an advanced gate driver IC dedicated to control 6 external N-channel MOSFETs forming an inverter for high current 3 phase motor drives application in the automotive sector. Three integrated current sense amplifiers for shunt signal conditioning are integrated. Thanks to the powerful driver stage with typ. 2 A output current per channel, the 3-phase gate driver is ideally suited for safety related applications. This device is developed according to ISO26262 ASIL-D workflow. Summary of Features High Power 3 phase bridge driver for low RDSON N-channel FETs 0..100% duty cycle, adjustable without restrictions Specified supply voltage range of 5.5 V to 40 V Logic operation down to 3 V supply voltage High robustness of motor connection pins of -15 V to 40 V Extended protection and supervision functionality Serial Peripheral Interface (SPI), control of supervision Supervision read out by SPI Reverse diode measurement of external FET for temperature detection Limp-home functionality of diagnostic and failure behavior with SPI configurable content 3 current sense amplifiers for shunt signal conditioning 2 switch off paths by pins ENA and SOFF Low quiescent current mode by pin INH Compatible to 3.3 V µCs and TTL logic Phase voltage feedback with SPI programmable voltage thresholds Output for phase cut off circuit activation Developed according to ISO26262 ASIL-D workflow AEC Qualified Benefits Suitable for 12 V battery voltages Integrated load current measurement Detailed diagnosis supports safety relevant use cases Limp home mode Safety manual and safety analysis summary report available on request via myICP account Potential Applications Electric Power Steering (EPS) Braking Safety related applciations Additional Products Sales Name - Package - Current sense amplifier - Supply Voltage Range - ISO Status TLE9180D-31QK PG-LQFP-64 3 5.5 V to 60V ISO--ready TLE9180D-21QK PG-LQFP-64 2 5.5 V to 60V ISO--ready TLE9180D-32QK PG-LQFP-64 3 5.5 V to 60 V ISO 26262-compliant TLE9185QX PG-LQFP-64 1 5.5 V to 28 V ISO--ready TLE9185QX V33 PG-LQFP-64 1 3.3 V to 28 V ISO--ready Access to complete technical documentation including application notes and design tools: Please register under myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal Send login name to: motordriver@infineon .com Automated update service will be provided for new documents once you are registered Full registration process might take up to 24h to be completed (due to different time zones) Designers who used this product also designed with BSS138N | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC336LP-32F200S AA AURIX™ Family – TC33xLP TLE5012B E1000 | Angle sensors TLF35584QVVS2 | OPTIREG™ PMIC IPB180N04S4-00 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT TLE5501 E0002 | Angle sensors TLE9255WSK | Automotive CAN transceivers SAK-TC377TX-96F300S AB | AURIX™ Family – TC37xTX IAUC120N04S6N013 | Automotive MOSFET BSZ15DC02KD H | Dual MOSFET SAL-TC377TP-96F300S AA | AURIX™ Family – TC37xTP BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC336LP-32F200S AA AURIX™ Family – TC33xLP TLE5012B E1000 | Angle sensors TLF35584QVVS2 | OPTIREG™ PMIC IPB180N04S4-00 | Automotive MOSFET SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT TLE5501 E0002 | Angle sensors 1 2 3 4

MOTIX™ TLE9183QK motor gate driver IC for 12 V brushless DC motor control and safety-relevant applications

The MOTIX™ TLE9183QK is an advanced gate driver IC dedicated to control 6 external N-channel MOSFETs forming an inverter for high current 3 phase motor drives application in the automotive sector. Three integrated current sense amplifiers for shunt signal conditioning are integrated. Thanks to the powerful driver stage with typ. 2 A output current per channel, the 3-phase gate driver is ideally suited for safety related applications. This device is developed according to ISO26262 ASIL-D workflow.


Summary of Features

  • High Power 3 phase bridge driver for low RDSON N-channel FETs
  • 0..100% duty cycle, adjustable without restrictions
  • Specified supply voltage range of 5.5 V to 40 V
  • Logic operation down to 3 V supply voltage
  • High robustness of motor connection pins of -15 V to 40 V
  • Extended protection and supervision functionality
  • Serial Peripheral Interface (SPI), control of supervision
  • Supervision read out by SPI
  • Reverse diode measurement of external FET for temperature detection
  • Limp-home functionality of diagnostic and failure behavior with SPI configurable content
  • 3 current sense amplifiers for shunt signal conditioning
  • 2 switch off paths by pins ENA and SOFF
  • Low quiescent current mode by pin INH
  • Compatible to 3.3 V µCs and TTL logic
  • Phase voltage feedback with SPI programmable voltage thresholds
  • Output for phase cut off circuit activation
  • Developed according to ISO26262 ASIL-D workflow
  • AEC Qualified

Benefits

  • Suitable for 12 V battery voltages
  • Integrated load current measurement
  • Detailed diagnosis supports safety relevant use cases
  • Limp home mode
  • Safety manual and safety analysis summary report available on request via myICP account

Potential Applications

  • Electric Power Steering (EPS)
  • Braking
  • Safety related applciations

Additional Products

Sales Name - Package - Current sense amplifier - Supply Voltage Range - ISO Status
TLE9180D-31QK
PG-LQFP-64 3 5.5 V to 60V ISO--ready
TLE9180D-21QK
PG-LQFP-64 2 5.5 V to 60V ISO--ready
TLE9180D-32QK PG-LQFP-64 3 5.5 V to 60 V ISO 26262-compliant
TLE9185QX PG-LQFP-64 1 5.5 V to 28 V ISO--ready
TLE9185QX V33 PG-LQFP-64 1 3.3 V to 28 V ISO--ready

Access to complete technical documentation including application notes and design tools:

  1. Please register under myinfineon.com with your company e-mail address
  2. Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal
  3. Send login name to: motordriver@infineon.com
  4. Automated update service will be provided for new documents once you are registered
  5. Full registration process might take up to 24h to be completed (due to different time zones)

Designers who used this product also designed with


  • BSS138N |
    Small signal/small power MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • SAK-TC336LP-32F200S AA
    AURIX™ Family – TC33xLP
  • TLE5012B E1000 |
    Angle sensors
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • IPB180N04S4-00 |
    Automotive MOSFET
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • TLE5501 E0002 |
    Angle sensors
  • TLE9255WSK |
    Automotive CAN transceivers
  • SAK-TC377TX-96F300S AB |
    AURIX™ Family – TC37xTX
  • IAUC120N04S6N013 |
    Automotive MOSFET
  • BSZ15DC02KD H |
    Dual MOSFET
  • SAL-TC377TP-96F300S AA |
    AURIX™ Family – TC37xTP
  • BSS84P |
    Small signal/small power MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • SAK-TC336LP-32F200S AA
    AURIX™ Family – TC33xLP
  • TLE5012B E1000 |
    Angle sensors
  • TLF35584QVVS2 |
    OPTIREG™ PMIC
  • IPB180N04S4-00 |
    Automotive MOSFET
  • SAK-TC275TC-64F200N DC |
    AURIX™ Family – TC27xT
  • TLE5501 E0002 |
    Angle sensors

1
2
3
4

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number TLE9183QK
Product Name Power - Gate Driver ICs - TLE9183QK
Driver Type Three-phase
Output Current 2 amps
Supply Voltage 5.5 to 40 volts
Propagation Delay 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 2EDL8123G - 2EDL8123G - Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Current 3 amps
Supply Voltage 8 to 20 volts
View Details
3.75KV Gate Driver IC - 906-1EDI2010ASXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.65 to 18 volts
Rise Time 120 ns
View Details
5 suppliers
Power - Gate Driver ICs - 1EDN7146U - 1EDN7146U - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 0.5000 amps
Supply Voltage 4.2 to 11 volts
View Details