IC PWR DRIVER N-CHAN 1:2 24SSOP
Power Switch/Driver 1:2 N-Channel 400mA PG-SSOP-24
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | TLE8108EMXUMA1 | TLE8108EMXUMA1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | SSOP | SOP; SSOP; 24-LSSOP (0.154\", 3.90mm Width) Exposed Pad |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | Low-side |