Infineon Technologies AG Gate Driver ICs TLE9180D-31QK

Description
The MOTIX™ TLE9180D-31QK is an advanced gate driver IC dedicated to control 6 external N-channel MOSFETs forming an inverter for high current 3 phase motor drives application in the automotive sector. Three integrated current sense amplifier for shunt signal conditioning are integrated. The IC can operate at 12V, 24V and 48V battery voltage domains. Thanks to the powerful driver stage with typ. 2 A output current per channel, the 3-phase gate driver can be used in a wide range of applications. An ISO26262-compliant enhancement of this IC is available on request. Summary of Features Wide supply voltage range from 5.5 V – 60 V Powerful driver stage with typ. 2 A output current per channel 0 to 100% duty cycle range without restrictions Two integrated current sense amplifier Extended protection and supervision LQFP-64 exposed pad package Benefits Suitable for 12 V, 24 V and 48 V battery voltages Integrated load current measurement Detailed diagnosis supports safety relevant use cases Limp home mode Potential Applications 48 V motor drives Cooling fans Water pump Oil pump HVAC compressor Commercial and agricultural vehicles Applications Belt starter generator 48 V – inverter ISG Chassis control & safety Electric power steering (EPS) Light electric vehicles (LEV) Additional product Sales Name - Package - Current sense amplifier - Supply Voltage Range - ISO Status TLE9180D-21QK PG-LQFP-64 2 5.5 V to 60V ISO--ready TLE9180D-32QK PG-LQFP-64 3 5.5 V to 60 V ISO 26262-compliant TLE9183QK PG-LQFP-64 3 5.5 V to 40 V ISO 26262-compliant TLE9185QX PG-VQFN-48 1 5.5 V 28 V ISO-Ready TLE9185QX V33 PG-VQFN-48 1 3,3 V 28V ISO-Ready Access to complete technical documentation including application notes and design tools: Please register under myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal Send login name to: motordriver@infineon .com Automated update service will be provided for new documents once you are registered Full registration process might take up to 24h to be completed (due to different time zones) Designers who used this product also designed with TLE9243QK | OPTIREG™ PMIC TLT9255WLC | Automotive CAN transceivers IAUC120N06S5N017 | Automotive MOSFET BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors TLE9243QK | OPTIREG™ PMIC TLT9255WLC | Automotive CAN transceivers IAUC120N06S5N017 | Automotive MOSFET BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors TLE9243QK | OPTIREG™ PMIC TLT9255WLC | Automotive CAN transceivers IAUC120N06S5N017 | Automotive MOSFET BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors
Request a Quote Datasheet
Description
The MOTIX™ TLE9180D-31QK is an advanced gate driver IC dedicated to control 6 external N-channel MOSFETs forming an inverter for high current 3 phase motor drives application in the automotive sector. Three integrated current sense amplifier for shunt signal conditioning are integrated. The IC can operate at 12V, 24V and 48V battery voltage domains. Thanks to the powerful driver stage with typ. 2 A output current per channel, the 3-phase gate driver can be used in a wide range of applications. An ISO26262-compliant enhancement of this IC is available on request. Summary of Features Wide supply voltage range from 5.5 V – 60 V Powerful driver stage with typ. 2 A output current per channel 0 to 100% duty cycle range without restrictions Two integrated current sense amplifier Extended protection and supervision LQFP-64 exposed pad package Benefits Suitable for 12 V, 24 V and 48 V battery voltages Integrated load current measurement Detailed diagnosis supports safety relevant use cases Limp home mode Potential Applications 48 V motor drives Cooling fans Water pump Oil pump HVAC compressor Commercial and agricultural vehicles Applications Belt starter generator 48 V – inverter ISG Chassis control & safety Electric power steering (EPS) Light electric vehicles (LEV) Additional product Sales Name - Package - Current sense amplifier - Supply Voltage Range - ISO Status TLE9180D-21QK PG-LQFP-64 2 5.5 V to 60V ISO--ready TLE9180D-32QK PG-LQFP-64 3 5.5 V to 60 V ISO 26262-compliant TLE9183QK PG-LQFP-64 3 5.5 V to 40 V ISO 26262-compliant TLE9185QX PG-VQFN-48 1 5.5 V 28 V ISO-Ready TLE9185QX V33 PG-VQFN-48 1 3,3 V 28V ISO-Ready Access to complete technical documentation including application notes and design tools: Please register under myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal Send login name to: motordriver@infineon .com Automated update service will be provided for new documents once you are registered Full registration process might take up to 24h to be completed (due to different time zones) Designers who used this product also designed with TLE9243QK | OPTIREG™ PMIC TLT9255WLC | Automotive CAN transceivers IAUC120N06S5N017 | Automotive MOSFET BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors TLE9243QK | OPTIREG™ PMIC TLT9255WLC | Automotive CAN transceivers IAUC120N06S5N017 | Automotive MOSFET BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors TLE9243QK | OPTIREG™ PMIC TLT9255WLC | Automotive CAN transceivers IAUC120N06S5N017 | Automotive MOSFET BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver ICs - TLE9180D-31QK - Infineon Technologies AG
Neubiberg, Germany
Gate Driver ICs
TLE9180D-31QK
Gate Driver ICs TLE9180D-31QK
The MOTIX™ TLE9180D-31QK is an advanced gate driver IC dedicated to control 6 external N-channel MOSFETs forming an inverter for high current 3 phase motor drives application in the automotive sector. Three integrated current sense amplifier for shunt signal conditioning are integrated. The IC can operate at 12V, 24V and 48V battery voltage domains. Thanks to the powerful driver stage with typ. 2 A output current per channel, the 3-phase gate driver can be used in a wide range of applications. An ISO26262-compliant enhancement of this IC is available on request. Summary of Features Wide supply voltage range from 5.5 V – 60 V Powerful driver stage with typ. 2 A output current per channel 0 to 100% duty cycle range without restrictions Two integrated current sense amplifier Extended protection and supervision LQFP-64 exposed pad package Benefits Suitable for 12 V, 24 V and 48 V battery voltages Integrated load current measurement Detailed diagnosis supports safety relevant use cases Limp home mode Potential Applications 48 V motor drives Cooling fans Water pump Oil pump HVAC compressor Commercial and agricultural vehicles Applications Belt starter generator 48 V – inverter ISG Chassis control & safety Electric power steering (EPS) Light electric vehicles (LEV) Additional product Sales Name - Package - Current sense amplifier - Supply Voltage Range - ISO Status TLE9180D-21QK PG-LQFP-64 2 5.5 V to 60V ISO--ready TLE9180D-32QK PG-LQFP-64 3 5.5 V to 60 V ISO 26262-compliant TLE9183QK PG-LQFP-64 3 5.5 V to 40 V ISO 26262-compliant TLE9185QX PG-VQFN-48 1 5.5 V 28 V ISO-Ready TLE9185QX V33 PG-VQFN-48 1 3,3 V 28V ISO-Ready Access to complete technical documentation including application notes and design tools: Please register under myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal Send login name to: motordriver@infineon .com Automated update service will be provided for new documents once you are registered Full registration process might take up to 24h to be completed (due to different time zones) Designers who used this product also designed with TLE9243QK | OPTIREG™ PMIC TLT9255WLC | Automotive CAN transceivers IAUC120N06S5N017 | Automotive MOSFET BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors TLE9243QK | OPTIREG™ PMIC TLT9255WLC | Automotive CAN transceivers IAUC120N06S5N017 | Automotive MOSFET BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors TLE9243QK | OPTIREG™ PMIC TLT9255WLC | Automotive CAN transceivers IAUC120N06S5N017 | Automotive MOSFET BTN8982TA | MOTIX™ single half-bridge ICs for BDC motors

The MOTIX™ TLE9180D-31QK is an advanced gate driver IC dedicated to control 6 external N-channel MOSFETs forming an inverter for high current 3 phase motor drives application in the automotive sector. Three integrated current sense amplifier for shunt signal conditioning are integrated. The IC can operate at 12V, 24V and 48V battery voltage domains. Thanks to the powerful driver stage with typ. 2 A output current per channel, the 3-phase gate driver can be used in a wide range of applications. An ISO26262-compliant enhancement of this IC is available on request.


Summary of Features

  • Wide supply voltage range from 5.5 V – 60 V
  • Powerful driver stage with typ. 2 A output current per channel
  • 0 to 100% duty cycle range without restrictions
  • Two integrated current sense amplifier
  • Extended protection and supervision
  • LQFP-64 exposed pad package

Benefits

  • Suitable for 12 V, 24 V and 48 V battery voltages
  • Integrated load current measurement
  • Detailed diagnosis supports safety relevant use cases
  • Limp home mode

Potential Applications

  • 48 V motor drives
  • Cooling fans
  • Water pump
  • Oil pump
  • HVAC compressor
  • Commercial and agricultural vehicles

Applications

  • Belt starter generator 48 V – inverter ISG
  • Chassis control & safety
  • Electric power steering (EPS)
  • Light electric vehicles (LEV)

Additional product

Sales Name - Package - Current sense amplifier - Supply Voltage Range - ISO Status
TLE9180D-21QK PG-LQFP-64 2 5.5 V to 60V ISO--ready
TLE9180D-32QK PG-LQFP-64 3 5.5 V to 60 V ISO 26262-compliant
TLE9183QK PG-LQFP-64 3 5.5 V to 40 V ISO 26262-compliant
TLE9185QX PG-VQFN-48 1 5.5 V 28 V ISO-Ready
TLE9185QX V33 PG-VQFN-48 1 3,3 V 28V ISO-Ready

Access to complete technical documentation including application notes and design tools:

  1. Please register under myinfineon.com with your company e-mail address
  2. Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal
  3. Send login name to: motordriver@infineon.com
  4. Automated update service will be provided for new documents once you are registered
  5. Full registration process might take up to 24h to be completed (due to different time zones)

Designers who used this product also designed with


  • TLE9243QK |
    OPTIREG™ PMIC
  • TLT9255WLC |
    Automotive CAN transceivers
  • IAUC120N06S5N017 |
    Automotive MOSFET
  • BTN8982TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE9243QK |
    OPTIREG™ PMIC
  • TLT9255WLC |
    Automotive CAN transceivers
  • IAUC120N06S5N017 |
    Automotive MOSFET
  • BTN8982TA |
    MOTIX™ single half-bridge ICs for BDC motors
  • TLE9243QK |
    OPTIREG™ PMIC
  • TLT9255WLC |
    Automotive CAN transceivers
  • IAUC120N06S5N017 |
    Automotive MOSFET
  • BTN8982TA |
    MOTIX™ single half-bridge ICs for BDC motors
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number TLE9180D-31QK
Product Name Gate Driver ICs
Driver Type Three-phase
Output Current 2 amps
Supply Voltage 5.5 to 60 volts
Propagation Delay 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver ICs - 1ED3123MC12H - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 13.5 amps
Supply Voltage 3.1 to 17 volts
View Details
Gate Drivers - 2EDL7125GXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Output Configuration Inverting
Packing Method Tape Reel; Tape & Reel (TR); Other
View Details
Gate Drivers - 448-2EDF7275KXUMA2CT-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 8 amps
View Details
6 suppliers
Gate Driver ICs - 1ED020I12FA2 - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 2.1 amps
Supply Voltage 20 volts
View Details
3 suppliers