Half Bridge (12) Driver AC Motors, DC Motors, General Purpose Power MOSFET PG-SSOP-24-4
Half Bridge (12) Driver AC Motors, DC Motors, General Purpose Power MOSFET PG-SSOP-24-4
Half Bridge (12) Driver AC Motors, DC Motors, General Purpose Power MOSFET PG-SSOP-24-4
IC HALF BRIDGE DRVR 500MA 24SSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TLE94112ELXUMA1TR-ND | TLE94112ELXUMA1 | TLE94112ELXUMA1 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 5.5 to 3 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | "24-LSSOP (0.154"", 3.90mm Width) Exposed Pad" | SOP; SSOP; 24-LSSOP (0.154\", 3.90mm Width) Exposed Pad | SSOP |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other |