Infineon Technologies AG Full, Half-Bridge (H Bridge) Drivers TLE84110ELXUMA1

Description
Half Bridge (10) Driver DC Motors, General Purpose DMOS PG-SSOP-24-4
Request a Quote
Description
Half Bridge (10) Driver DC Motors, General Purpose DMOS PG-SSOP-24-4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLE84110ELXUMA1 is a protected deca-half-bridge driver specifically designed for DC motor control in automotive applications, such as flap motors in HVAC systems. It features ten half-bridge drivers capable of driving up to five motors in parallel or nine motors in a sequential configuration. The operation modes include forward, reverse, brake, and high impedance, all controlled via a 16-bit SPI interface. This driver is housed in a compact 24-pin fine pitch exposed pad package, which enhances thermal performance while minimizing PCB space and costs. It has a minimum overcurrent threshold of 1A and is recognized for having the lowest quiescent current in its category. The device is AEC qualified, ensuring it meets automotive standards, and includes built-in diagnostics for overcurrent, overtemperature, overvoltage, and open load conditions. Compatibility with the TLE84106EL allows for flexible implementation in various motor driving applications.

Datasheet Summary
Powered by GS/AI

The TLE84110ELXUMA1 is a protected deca-half-bridge driver specifically designed for DC motor control in automotive applications, such as flap motors in HVAC systems. It features ten half-bridge drivers capable of driving up to five motors in parallel or nine motors in a sequential configuration. The operation modes include forward, reverse, brake, and high impedance, all controlled via a 16-bit SPI interface. This driver is housed in a compact 24-pin fine pitch exposed pad package, which enhances thermal performance while minimizing PCB space and costs. It has a minimum overcurrent threshold of 1A and is recognized for having the lowest quiescent current in its category. The device is AEC qualified, ensuring it meets automotive standards, and includes built-in diagnostics for overcurrent, overtemperature, overvoltage, and open load conditions. Compatibility with the TLE84106EL allows for flexible implementation in various motor driving applications.

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - TLE84110ELXUMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
TLE84110ELXUMA1DKR-ND
Full, Half-Bridge (H Bridge) Drivers TLE84110ELXUMA1DKR-ND
Half Bridge (10) Driver DC Motors, General Purpose DMOS PG-SSOP-24-4

Half Bridge (10) Driver DC Motors, General Purpose DMOS PG-SSOP-24-4

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - TLE84110ELXUMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
TLE84110ELXUMA1TR-ND
Full, Half-Bridge (H Bridge) Drivers TLE84110ELXUMA1TR-ND
Half Bridge (10) Driver DC Motors, General Purpose DMOS PG-SSOP-24-4

Half Bridge (10) Driver DC Motors, General Purpose DMOS PG-SSOP-24-4

Buy Now Datasheet
Full, Half-Bridge (H Bridge) Drivers - TLE84110ELXUMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
TLE84110ELXUMA1CT-ND
Full, Half-Bridge (H Bridge) Drivers TLE84110ELXUMA1CT-ND
Half Bridge (10) Driver DC Motors, General Purpose DMOS PG-SSOP-24-4

Half Bridge (10) Driver DC Motors, General Purpose DMOS PG-SSOP-24-4

Buy Now Datasheet
PMIC - PMIC - Full, Half - Bridge Drivers - TLE84110ELXUMA1 - 126627-TLE84110ELXUMA1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - TLE84110ELXUMA1
126627-TLE84110ELXUMA1
PMIC - PMIC - Full, Half - Bridge Drivers - TLE84110ELXUMA1 126627-TLE84110ELXUMA1
Manufacturer: Infineon Technologies Win Source Part Number: 126627-TLE84110ELXUM A1 Packaging: Reel - TR Applications: DC Motors, General Purpose Mounting: SMD (SMT) Technology: DMOS Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO Voltage - Load: 7 V to 18 V Rds On (Typ): 800 mOhm LS, 800 mOhm HS Load Type: Inductive Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PG-SSOP-24-4 Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Infineon Technologies
Win Source Part Number: 126627-TLE84110ELXUMA1
Packaging: Reel - TR
Applications: DC Motors, General Purpose
Mounting: SMD (SMT)
Technology: DMOS
Fault Protection: Open Load Detect, Over Temperature, Short Circuit, UVLO
Voltage - Load: 7 V to 18 V
Rds On (Typ): 800 mOhm LS, 800 mOhm HS
Load Type: Inductive
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PG-SSOP-24-4
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Half Bridge Driver Automotive 24-Pin SSOP EP - 376-TLE84110ELXUMA1 - Utmel Electronic Limited
Hong Kong, China
Half Bridge Driver Automotive 24-Pin SSOP EP
376-TLE84110ELXUMA1
Half Bridge Driver Automotive 24-Pin SSOP EP 376-TLE84110ELXUMA1
Half Bridge Driver Automotive 24-Pin SSOP EP

Half Bridge Driver Automotive 24-Pin SSOP EP

Supplier's Site
Full Half-Bridge Drivers - TLE84110ELXUMA1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
TLE84110ELXUMA1
Full Half-Bridge Drivers TLE84110ELXUMA1
Half Bridge (10) Driver DC Motors, General Purpose DMOS PG-SSOP-24-4

Half Bridge (10) Driver DC Motors, General Purpose DMOS PG-SSOP-24-4

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number TLE84110ELXUMA1DKR-ND 126627-TLE84110ELXUMA1 376-TLE84110ELXUMA1 TLE84110ELXUMA1
Product Name Full, Half-Bridge (H Bridge) Drivers PMIC - PMIC - Full, Half - Bridge Drivers - TLE84110ELXUMA1 Half Bridge Driver Automotive 24-Pin SSOP EP Full Half-Bridge Drivers
Supply Voltage 3 to 5.5 volts 3 to 5.5 volts 5 volts 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Package Type "24-LSSOP (0.154"", 3.90mm Width) Exposed Pad" SOP; SSOP; PG-SSOP-24-4 SSOP; 24-LSSOP (0.154, 3.90mm Width) Exposed Pad SOP; SSOP; 24-LSSOP (0.154\", 3.90mm Width) Exposed Pad
Packing Method Tape Reel Tape Reel; Reel - TR; Other Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6812ELW-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC
Packing Method Tube; Tube; Other
View Details
2 suppliers
Power - Gate Driver ICs - 1EDN7136U - 1EDN7136U - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 1 amps
Supply Voltage 4.2 to 11 volts
View Details
Clock Buffers, Drivers - SI5330F-B00214-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 200000 kHz
View Details