LED Driver IC 1 Output DC DC Controller Flyback No Dimming 100mA PG-DSO-8-41
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | XDPL8219XUMA1 |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Flyback |
| Output Current | 0.1000 amps |
| Switching Frequency | 15000 kHz |