Half Bridge (8) Driver DC Motors, General Purpose PG-TSDSO-24
Half Bridge (8) Driver DC Motors, General Purpose PG-TSDSO-24
Half Bridge (8) Driver DC Motors, General Purpose PG-TSDSO-24
IC HALF BRIDGE DRIVER 24TSDSO
Half Bridge (8) Driver DC Motors, General Purpose PG-TSDSO-24
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 448-TLE94108ESXUMA1DKR-ND | TLE94108ESXUMA1 | TLE94108ESXUMA1 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 3 to 5.5 volts | 5.5 to 3 volts | 3 to 5.5 volts |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |
| Package Type | TSSOP; "24-TSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP | SOP; SSOP; TSSOP; 24-TSSOP (0.154\", 3.90mm Width) Exposed Pad |