Win Source Part Number: 1099773-TLE9180D21QK
Category: Integrated Circuits (ICs)>PMIC - Gate Drivers
Package: Tape & Reel (TR)
Standard Package: 1,900
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: TTL
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: N-Channel MOSFET
Current - Peak Output (Source, Sink): 1A, 1A
Voltage - Supply: 5.5V ~ 60V
Package / Case: 64-LQFP Exposed Pad
Supplier Device Package: PG-LQFP-64-27
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): PDRV3255EPAPRQ1TLE91
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-TLE9180D21QKXUMA
Base Product Number: TLE9180
DRIVER_IC Product overview: TLE9180D21QKXUMA1 from Infineon Technologies is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-TLE9180D21QKXUMA
Half-Bridge Gate Driver IC TTL PG-LQFP-64-27
DRIVER_IC
Half-Bridge Gate Driver IC TTL PG-LQFP-64-27
MOSFET DRIVER, -40 TO 150DEG C ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 1099773-TLE9180D21QKXUMA1 | 730-TLE9180D21QKXUMA1 | 448-TLE9180D21QKXUMA1TR-ND | TLE9180D21QKXUMA1 | TLE9180D21QKXUMA1 | 69AH2986 |
| Product Name | Integrated Circuits (ICs) - PMIC - Gate Drivers | Gate Driver IC | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Mosfet Driver, -40 To 150Deg C Rohs Compliant Infineon |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver; Half-Bridge | Dual Gate Driver; Three-phase | Dual Gate Driver | ||
| Output Current | 1 amps | 1 amps | 1 amps | 1 amps | ||
| Supply Voltage | 5.5 to 60 volts | 5.5 to 60 volts | 5.5 to 60 volts | 60 to 5.5 volts | 5.5 to 60 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |