Half Bridge Driver General Purpose Power MOSFET PG-WSON-10
Half Bridge Driver General Purpose Power MOSFET PG-WSON-10
Half Bridge Driver General Purpose Power MOSFET PG-WSON-10
MOSFET DRIVER, -40 TO 125DEG C ROHS COMPLIANT: YES
Half Bridge Driver General Purpose Power MOSFET PG-WSON-10
| DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 448-WCDSC006XUMA1TR-ND | 91AH9266 | WCDSC006XUMA1 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Mosfet Driver, -40 To 125Deg C Rohs Compliant Infineon | Full Half-Bridge Drivers |
| Supply Voltage | 4.75 to 5.5 volts | 4.75 to 5.5 volts | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Package Type | 10-WDFN Exposed Pad | 10-WDFN Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other |