Power Switch/Driver 3:8 N-Channel 175mA, 350mA PG-SSOP-24
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | TLE7234EMXUMA1 |
| Product Name | Power Distribution Switches, Load Drivers |
| Driver Type | High-side; Low-side |
| Number of Outputs | 8 |
| Output Configuration | Inverting |
| Output Current | 0.3500 amps |