Infineon Technologies AG Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | BLDC motor gate driver ICs - TLE9188QVW TLE9188QVW

Description
MOTIX™ TLE9188QVW gate driver IC for BLDC motors is uniquely positioned with an innovative digital motor control concept, which uses an integrated digital timer unit for PWM generation and three 12-bit ADCs for accurate current shunt measurement. This digital motor control concept allows the device to be designed in a VQFN-32 package. This device has a supply voltage range from 4V to 36V, which is optimized for automotive 12V battery systems. Summary of Features Drives 6 MOSFETs, Qgtotal=250nC/MOSFET Supply voltage range of 4V to 36V 0...100% duty cycle Motor pins rated -15V for transients Integrated timer unit for PWM generation 3x 12-bit ADCs for current measurement Passive clamping of external FETs Diverse monitoring, diagnostic functions Device monitoring: Over Temp, current,.. Inverter monitoring (Over-, Under,..) MCU & Interface: SPI CRC, BISTs,.. Benefits Integrated Sigma-Delta ADC Digital signal transfer to µC in 8/12bit Operational down to 4V supply Extended temperature range AEC-Q100 ISO26262 FuSa compliant: ASIL D Tiny package in VQFN-32 (5x5mm2) Potential Applications Electric power steering Electric brake & brake assist Transmissions Functional safety-related BLDC or PMSM motor drive applications
Request a Quote
Description
MOTIX™ TLE9188QVW gate driver IC for BLDC motors is uniquely positioned with an innovative digital motor control concept, which uses an integrated digital timer unit for PWM generation and three 12-bit ADCs for accurate current shunt measurement. This digital motor control concept allows the device to be designed in a VQFN-32 package. This device has a supply voltage range from 4V to 36V, which is optimized for automotive 12V battery systems. Summary of Features Drives 6 MOSFETs, Qgtotal=250nC/MOSFET Supply voltage range of 4V to 36V 0...100% duty cycle Motor pins rated -15V for transients Integrated timer unit for PWM generation 3x 12-bit ADCs for current measurement Passive clamping of external FETs Diverse monitoring, diagnostic functions Device monitoring: Over Temp, current,.. Inverter monitoring (Over-, Under,..) MCU & Interface: SPI CRC, BISTs,.. Benefits Integrated Sigma-Delta ADC Digital signal transfer to µC in 8/12bit Operational down to 4V supply Extended temperature range AEC-Q100 ISO26262 FuSa compliant: ASIL D Tiny package in VQFN-32 (5x5mm2) Potential Applications Electric power steering Electric brake & brake assist Transmissions Functional safety-related BLDC or PMSM motor drive applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | BLDC motor gate driver ICs - TLE9188QVW - TLE9188QVW - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | BLDC motor gate driver ICs - TLE9188QVW
TLE9188QVW
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | BLDC motor gate driver ICs - TLE9188QVW TLE9188QVW
MOTIX™ TLE9188QVW gate driver IC for BLDC motors is uniquely positioned with an innovative digital motor control concept, which uses an integrated digital timer unit for PWM generation and three 12-bit ADCs for accurate current shunt measurement. This digital motor control concept allows the device to be designed in a VQFN-32 package. This device has a supply voltage range from 4V to 36V, which is optimized for automotive 12V battery systems. Summary of Features Drives 6 MOSFETs, Qgtotal=250nC/MOSFET Supply voltage range of 4V to 36V 0...100% duty cycle Motor pins rated -15V for transients Integrated timer unit for PWM generation 3x 12-bit ADCs for current measurement Passive clamping of external FETs Diverse monitoring, diagnostic functions Device monitoring: Over Temp, current,.. Inverter monitoring (Over-, Under,..) MCU & Interface: SPI CRC, BISTs,.. Benefits Integrated Sigma-Delta ADC Digital signal transfer to µC in 8/12bit Operational down to 4V supply Extended temperature range AEC-Q100 ISO26262 FuSa compliant: ASIL D Tiny package in VQFN-32 (5x5mm2) Potential Applications Electric power steering Electric brake & brake assist Transmissions Functional safety-related BLDC or PMSM motor drive applications

MOTIX™ TLE9188QVW gate driver IC for BLDC motors is uniquely positioned with an innovative digital motor control concept, which uses an integrated digital timer unit for PWM generation and three 12-bit ADCs for accurate current shunt measurement. This digital motor control concept allows the device to be designed in a VQFN-32 package. This device has a supply voltage range from 4V to 36V, which is optimized for automotive 12V battery systems.


Summary of Features

  • Drives 6 MOSFETs, Qgtotal=250nC/MOSFET
  • Supply voltage range of 4V to 36V
  • 0...100% duty cycle
  • Motor pins rated -15V for transients
  • Integrated timer unit for PWM generation
  • 3x 12-bit ADCs for current measurement
  • Passive clamping of external FETs
  • Diverse monitoring, diagnostic functions
    • Device monitoring: Over Temp, current,..
    • Inverter monitoring (Over-, Under,..)
    • MCU & Interface: SPI CRC, BISTs,..

Benefits

  • Integrated Sigma-Delta ADC
  • Digital signal transfer to µC in 8/12bit
  • Operational down to 4V supply
  • Extended temperature range AEC-Q100
  • ISO26262 FuSa compliant: ASIL D
  • Tiny package in VQFN-32 (5x5mm2)

Potential Applications

  • Electric power steering
  • Electric brake & brake assist
  • Transmissions
  • Functional safety-related BLDC or PMSM motor drive applications
Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number TLE9188QVW
Product Name Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | BLDC motor gate driver ICs - TLE9188QVW
Output Current 1.5 amps
Supply Voltage 4 to 36 volts
Operating Temperature -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

4.5KV Gate Driver IC - 906-1ED020I12B2XUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 4.5 to 20 volts
Rise Time 30 ns
View Details
3 suppliers
Full Half-Bridge Drivers - 111-4121PBF - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Tube; Tube; Other
View Details
Gate Driver ICs - 1ED3431MU12M - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 3.8 amps
Supply Voltage 3 to 6.5 volts
View Details
Gate Drivers - 448-1EDN9550BXTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 9.4 amps
View Details
3 suppliers