Half Bridge (3) Driver DC Motors, General Purpose DMOS PG-TSDSO-14
Half Bridge (3) Driver DC Motors, General Purpose DMOS PG-TSDSO-14
Half Bridge (3) Driver DC Motors, General Purpose DMOS PG-TSDSO-14
Win Source Part Number: 1353082-TLE94003EPXU
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 57 pct.
MSL Level: 2A (4 Weeks)
Mfr: Infineon Technologies
Package: Tape & Reel
Product Status: Active
Package / Case: 14-TSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: PG-TSDSO-14
Base Product Number: TLE94003
Technology: DMOS
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: DC Motors, General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Output Configuration: Half Bridge (3)
Current - Output / Channel: 2A
Fault Protection: Current Limiting, Over Temperature, Short Circuit, UVLO
Interface: Direct
Voltage - Load: 5.5V ~ 20V
Rds On (Typ): 825mOhm LS, 825mOhm HS
Load Type: Inductive
Half Bridge (3) Driver DC Motors, General Purpose DMOS PG-TSDSO-14
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | TLE94003EPXUMA1DKR-ND | 1353082-TLE94003EPXUMA1 | TLE94003EPXUMA1 | TLE94003EPXUMA1 |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package Type | TSSOP; "14-TSSOP (0.154"", 3.90mm Width) Exposed Pad" | SSOP | SOP; SSOP; TSSOP; 14-TSSOP (0.154\", 3.90mm Width) Exposed Pad | |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other |