Infineon Technologies AG Power - Gate Driver ICs - TLE9180D-32QK TLE9180D-32QK

Description
MOTIX™ TLE9180D-32QK motor gate driver IC for 24 V and 48 V brushless DC motor control and safety-relevant applications The MOTIX™ TLE9180D-32QK is an advanced gate driver IC dedicated to control 6 external N-channel MOSFETs forming an inverter for high current 3 phase motor drives application in the automotive sector. Three integrated current sense amplifiers for shunt signal conditioning are integrated. The IC can operate at 12V, 24V and 48V battery voltage domains. Thanks to the powerful driver stage with typ. 2 A output current per channel, the 3-phase gate driver can be used in a wide range of applications. This device is developed in accordance with ISO26262 and Infineon standard development process to support ASIL-C rated safety goals which are described in the safety analysis summary report. Summary of Features • High power 3 phase bridge driver for low RDSON N-channel FETs • 0...100% duty cycle, adjustable without restrictions • Specified supply voltage range of 5.5 V to 60 V • Logic operation down to 3 V supply voltage • High robustness of motor connection pins of -15 V to 90 V • Extended protection and supervision functionality • Serial Peripheral Interface (SPI), control of supervision • Supervision read out by SPI • Reverse diode measurement of external FET for temperature detection • Limp-home functionality of diagnostic and failure behavior with SPI configurable content • 3 current sense amplifiers for shunt signal conditioning • 2 switch off paths by pins ENA and SOFF • Low quiescent current mode by pin INH • Compatible to 3.3 V µCs and TTL logic • Phase voltage feedback with SPI programmable voltage thresholds • Output for phase cut off circuit activation • Green Product (RoHS compliant) • AEC Qualified Benefits • Suitable for 12 V, 24 V and 48 V battery voltages • Integrated load current measurement • Detailed diagnosis supports safety relevant use cases • Limp home mode • Safety manual and safety analysis summary report available on request via myICP account Potential Applications • 48 V motor drives • Cooling fans • Water pump • Oil pump • HVAC compressor • Safety related applications • Commercial and agricultural vehicles Additional Products Sales Name - Package - Current sense amplifier - Supply Voltage Range - ISO Status MOTIX™ TLE9180D-31QK PG-LQFP-64 3 5.5 V to 60V ISO--ready TLE9180D-21QK PG-LQFP-64 2 5.5 V to 60V ISO--ready TLE9183QK PG-LQFP-64 3 5.5 V to 40 V ISO 26262-compliant TLE9185QX PG-LQFP-64 1 5.5 V to 28 V ISO--ready TLE9185QX V33 PG-LQFP-64 1 3.3 V to 28 V ISO--ready Access to complete technical documentation including application notes and design tools: Please register under myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal Send login name to: motordriver@infineon .com Automated update service will be provided for new documents once you are registered Full registration process might take up to 24h to be completed (due to different time zones) Designers who used this product also designed with BSS138W | Small signal/small power MOSFET BSS84PW | Small signal/small power MOSFET SAK-TC389QP-160F300S AE AURIX™ Family – TC38xQP IAUCN04S7N006 | Automotive MOSFET TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLF11251EP | OPTIREG™ PMIC TLE5012BD E1200 | Angle sensors IAUTN06S5N008 | Automotive MOSFET TLE5014SP16D E0002 | Angle sensors IAUC120N04S6L009 | Automotive MOSFET IAUT300N08S5N012 | Automotive MOSFET SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL BSP373N | Small signal/small power MOSFET IAUC120N06S5N017 | Automotive MOSFET TLE92464ED | Constant current control IC for transmission SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSS138W | Small signal/small power MOSFET BSS84PW | Small signal/small power MOSFET SAK-TC389QP-160F300S AE AURIX™ Family – TC38xQP IAUCN04S7N006 | Automotive MOSFET TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLF11251EP | OPTIREG™ PMIC TLE5012BD E1200 | Angle sensors 1 2 3 4 5
Request a Quote Datasheet
Description
MOTIX™ TLE9180D-32QK motor gate driver IC for 24 V and 48 V brushless DC motor control and safety-relevant applications The MOTIX™ TLE9180D-32QK is an advanced gate driver IC dedicated to control 6 external N-channel MOSFETs forming an inverter for high current 3 phase motor drives application in the automotive sector. Three integrated current sense amplifiers for shunt signal conditioning are integrated. The IC can operate at 12V, 24V and 48V battery voltage domains. Thanks to the powerful driver stage with typ. 2 A output current per channel, the 3-phase gate driver can be used in a wide range of applications. This device is developed in accordance with ISO26262 and Infineon standard development process to support ASIL-C rated safety goals which are described in the safety analysis summary report. Summary of Features • High power 3 phase bridge driver for low RDSON N-channel FETs • 0...100% duty cycle, adjustable without restrictions • Specified supply voltage range of 5.5 V to 60 V • Logic operation down to 3 V supply voltage • High robustness of motor connection pins of -15 V to 90 V • Extended protection and supervision functionality • Serial Peripheral Interface (SPI), control of supervision • Supervision read out by SPI • Reverse diode measurement of external FET for temperature detection • Limp-home functionality of diagnostic and failure behavior with SPI configurable content • 3 current sense amplifiers for shunt signal conditioning • 2 switch off paths by pins ENA and SOFF • Low quiescent current mode by pin INH • Compatible to 3.3 V µCs and TTL logic • Phase voltage feedback with SPI programmable voltage thresholds • Output for phase cut off circuit activation • Green Product (RoHS compliant) • AEC Qualified Benefits • Suitable for 12 V, 24 V and 48 V battery voltages • Integrated load current measurement • Detailed diagnosis supports safety relevant use cases • Limp home mode • Safety manual and safety analysis summary report available on request via myICP account Potential Applications • 48 V motor drives • Cooling fans • Water pump • Oil pump • HVAC compressor • Safety related applications • Commercial and agricultural vehicles Additional Products Sales Name - Package - Current sense amplifier - Supply Voltage Range - ISO Status MOTIX™ TLE9180D-31QK PG-LQFP-64 3 5.5 V to 60V ISO--ready TLE9180D-21QK PG-LQFP-64 2 5.5 V to 60V ISO--ready TLE9183QK PG-LQFP-64 3 5.5 V to 40 V ISO 26262-compliant TLE9185QX PG-LQFP-64 1 5.5 V to 28 V ISO--ready TLE9185QX V33 PG-LQFP-64 1 3.3 V to 28 V ISO--ready Access to complete technical documentation including application notes and design tools: Please register under myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal Send login name to: motordriver@infineon .com Automated update service will be provided for new documents once you are registered Full registration process might take up to 24h to be completed (due to different time zones) Designers who used this product also designed with BSS138W | Small signal/small power MOSFET BSS84PW | Small signal/small power MOSFET SAK-TC389QP-160F300S AE AURIX™ Family – TC38xQP IAUCN04S7N006 | Automotive MOSFET TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLF11251EP | OPTIREG™ PMIC TLE5012BD E1200 | Angle sensors IAUTN06S5N008 | Automotive MOSFET TLE5014SP16D E0002 | Angle sensors IAUC120N04S6L009 | Automotive MOSFET IAUT300N08S5N012 | Automotive MOSFET SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL BSP373N | Small signal/small power MOSFET IAUC120N06S5N017 | Automotive MOSFET TLE92464ED | Constant current control IC for transmission SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSS138W | Small signal/small power MOSFET BSS84PW | Small signal/small power MOSFET SAK-TC389QP-160F300S AE AURIX™ Family – TC38xQP IAUCN04S7N006 | Automotive MOSFET TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLF11251EP | OPTIREG™ PMIC TLE5012BD E1200 | Angle sensors 1 2 3 4 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Gate Driver ICs - TLE9180D-32QK - TLE9180D-32QK - Infineon Technologies AG
Neubiberg, Germany
Power - Gate Driver ICs - TLE9180D-32QK
TLE9180D-32QK
Power - Gate Driver ICs - TLE9180D-32QK TLE9180D-32QK
MOTIX™ TLE9180D-32QK motor gate driver IC for 24 V and 48 V brushless DC motor control and safety-relevant applications The MOTIX™ TLE9180D-32QK is an advanced gate driver IC dedicated to control 6 external N-channel MOSFETs forming an inverter for high current 3 phase motor drives application in the automotive sector. Three integrated current sense amplifiers for shunt signal conditioning are integrated. The IC can operate at 12V, 24V and 48V battery voltage domains. Thanks to the powerful driver stage with typ. 2 A output current per channel, the 3-phase gate driver can be used in a wide range of applications. This device is developed in accordance with ISO26262 and Infineon standard development process to support ASIL-C rated safety goals which are described in the safety analysis summary report. Summary of Features • High power 3 phase bridge driver for low RDSON N-channel FETs • 0...100% duty cycle, adjustable without restrictions • Specified supply voltage range of 5.5 V to 60 V • Logic operation down to 3 V supply voltage • High robustness of motor connection pins of -15 V to 90 V • Extended protection and supervision functionality • Serial Peripheral Interface (SPI), control of supervision • Supervision read out by SPI • Reverse diode measurement of external FET for temperature detection • Limp-home functionality of diagnostic and failure behavior with SPI configurable content • 3 current sense amplifiers for shunt signal conditioning • 2 switch off paths by pins ENA and SOFF • Low quiescent current mode by pin INH • Compatible to 3.3 V µCs and TTL logic • Phase voltage feedback with SPI programmable voltage thresholds • Output for phase cut off circuit activation • Green Product (RoHS compliant) • AEC Qualified Benefits • Suitable for 12 V, 24 V and 48 V battery voltages • Integrated load current measurement • Detailed diagnosis supports safety relevant use cases • Limp home mode • Safety manual and safety analysis summary report available on request via myICP account Potential Applications • 48 V motor drives • Cooling fans • Water pump • Oil pump • HVAC compressor • Safety related applications • Commercial and agricultural vehicles Additional Products Sales Name - Package - Current sense amplifier - Supply Voltage Range - ISO Status MOTIX™ TLE9180D-31QK PG-LQFP-64 3 5.5 V to 60V ISO--ready TLE9180D-21QK PG-LQFP-64 2 5.5 V to 60V ISO--ready TLE9183QK PG-LQFP-64 3 5.5 V to 40 V ISO 26262-compliant TLE9185QX PG-LQFP-64 1 5.5 V to 28 V ISO--ready TLE9185QX V33 PG-LQFP-64 1 3.3 V to 28 V ISO--ready Access to complete technical documentation including application notes and design tools: Please register under myinfineon.com with your company e-mail address Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal Send login name to: motordriver@infineon .com Automated update service will be provided for new documents once you are registered Full registration process might take up to 24h to be completed (due to different time zones) Designers who used this product also designed with BSS138W | Small signal/small power MOSFET BSS84PW | Small signal/small power MOSFET SAK-TC389QP-160F300S AE AURIX™ Family – TC38xQP IAUCN04S7N006 | Automotive MOSFET TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLF11251EP | OPTIREG™ PMIC TLE5012BD E1200 | Angle sensors IAUTN06S5N008 | Automotive MOSFET TLE5014SP16D E0002 | Angle sensors IAUC120N04S6L009 | Automotive MOSFET IAUT300N08S5N012 | Automotive MOSFET SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL BSP373N | Small signal/small power MOSFET IAUC120N06S5N017 | Automotive MOSFET TLE92464ED | Constant current control IC for transmission SAK-TC367DP-64F300S AA | AURIX™ Family – TC36xDP BSS138W | Small signal/small power MOSFET BSS84PW | Small signal/small power MOSFET SAK-TC389QP-160F300S AE AURIX™ Family – TC38xQP IAUCN04S7N006 | Automotive MOSFET TLF35584QVVS1 | OPTIREG™ PMIC SAK-TC364DP-64F300F AA | AURIX™ Family – TC36xDP TLF11251EP | OPTIREG™ PMIC TLE5012BD E1200 | Angle sensors 1 2 3 4 5

MOTIX™ TLE9180D-32QK motor gate driver IC for 24 V and 48 V brushless DC motor control and safety-relevant applications

The MOTIX™ TLE9180D-32QK is an advanced gate driver IC dedicated to control 6 external N-channel MOSFETs forming an inverter for high current 3 phase motor drives application in the automotive sector. Three integrated current sense amplifiers for shunt signal conditioning are integrated. The IC can operate at 12V, 24V and 48V battery voltage domains. Thanks to the powerful driver stage with typ. 2 A output current per channel, the 3-phase gate driver can be used in a wide range of applications. This device is developed in accordance with ISO26262 and Infineon standard development process to support ASIL-C rated safety goals which are described in the safety analysis summary report.


Summary of Features

• High power 3 phase bridge driver for low RDSON N-channel FETs
• 0...100% duty cycle, adjustable without restrictions
• Specified supply voltage range of 5.5 V to 60 V
• Logic operation down to 3 V supply voltage
• High robustness of motor connection pins of -15 V to 90 V
• Extended protection and supervision functionality
• Serial Peripheral Interface (SPI), control of supervision
• Supervision read out by SPI
• Reverse diode measurement of external FET for temperature detection
• Limp-home functionality of diagnostic and failure behavior with SPI configurable content
• 3 current sense amplifiers for shunt signal conditioning
• 2 switch off paths by pins ENA and SOFF
• Low quiescent current mode by pin INH
• Compatible to 3.3 V µCs and TTL logic
• Phase voltage feedback with SPI programmable voltage thresholds
• Output for phase cut off circuit activation
• Green Product (RoHS compliant)
• AEC Qualified


Benefits

• Suitable for 12 V, 24 V and 48 V battery voltages
• Integrated load current measurement
• Detailed diagnosis supports safety relevant use cases
• Limp home mode
• Safety manual and safety analysis summary report available on request via myICP account


Potential Applications

• 48 V motor drives
• Cooling fans
• Water pump
• Oil pump
• HVAC compressor
• Safety related applications
• Commercial and agricultural vehicles

Additional Products

Sales Name - Package - Current sense amplifier - Supply Voltage Range - ISO Status
MOTIX™ TLE9180D-31QK
PG-LQFP-64 3 5.5 V to 60V ISO--ready
TLE9180D-21QK
PG-LQFP-64 2 5.5 V to 60V ISO--ready
TLE9183QK PG-LQFP-64 3 5.5 V to 40 V ISO 26262-compliant
TLE9185QX PG-LQFP-64 1 5.5 V to 28 V ISO--ready
TLE9185QX V33 PG-LQFP-64 1 3.3 V to 28 V ISO--ready

Access to complete technical documentation including application notes and design tools:

  1. Please register under myinfineon.com with your company e-mail address
  2. Please get in touch with your respective Distribution or Sales contact to request the elevation of your myInfineon account to partner status; this is required for access to our myICP portal
  3. Send login name to: motordriver@infineon.com
  4. Automated update service will be provided for new documents once you are registered
  5. Full registration process might take up to 24h to be completed (due to different time zones)

Designers who used this product also designed with


  • BSS138W |
    Small signal/small power MOSFET
  • BSS84PW |
    Small signal/small power MOSFET
  • SAK-TC389QP-160F300S AE
    AURIX™ Family – TC38xQP
  • IAUCN04S7N006 |
    Automotive MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • SAK-TC364DP-64F300F AA |
    AURIX™ Family – TC36xDP
  • TLF11251EP |
    OPTIREG™ PMIC
  • TLE5012BD E1200 |
    Angle sensors
  • IAUTN06S5N008 |
    Automotive MOSFET
  • TLE5014SP16D E0002 |
    Angle sensors
  • IAUC120N04S6L009 |
    Automotive MOSFET
  • IAUT300N08S5N012 |
    Automotive MOSFET
  • SAK-TC234L-24F200N AC |
    AURIX™ Family – TC23xL
  • BSP373N |
    Small signal/small power MOSFET
  • IAUC120N06S5N017 |
    Automotive MOSFET
  • TLE92464ED |
    Constant current control IC for transmission
  • SAK-TC367DP-64F300S AA |
    AURIX™ Family – TC36xDP
  • BSS138W |
    Small signal/small power MOSFET
  • BSS84PW |
    Small signal/small power MOSFET
  • SAK-TC389QP-160F300S AE
    AURIX™ Family – TC38xQP
  • IAUCN04S7N006 |
    Automotive MOSFET
  • TLF35584QVVS1 |
    OPTIREG™ PMIC
  • SAK-TC364DP-64F300F AA |
    AURIX™ Family – TC36xDP
  • TLF11251EP |
    OPTIREG™ PMIC
  • TLE5012BD E1200 |
    Angle sensors

1
2
3
4
5

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Gate Drivers
Product Number TLE9180D-32QK
Product Name Power - Gate Driver ICs - TLE9180D-32QK
Driver Type Three-phase
Output Current 2 amps
Supply Voltage 5.5 to 60 volts
Propagation Delay 35 ns
Unlock Full Specs
to access all available technical data

Similar Products

Power - Gate Driver ICs - 1EDI3051AS - 1EDI3051AS - Infineon Technologies AG
Specs
Driver Type High-side
Output Current 20 amps
Supply Voltage 4.55 to 5.5 volts
View Details
5.7KV Gate Driver IC - 906-1EDI3030ASXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1 Output
Supply Voltage 3 to 5.5 volts
Rise Time 55 ns
View Details
3 suppliers
Gate Drivers - 1EDN7511BXTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 8 amps
View Details
2 suppliers
2.5KV Gate Driver IC - 906-1EDC20I12AHXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
5 suppliers